Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 178008-AM93412PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM93412PC CAD Model

Description

AM93412PC: High-Speed Data Controller

The AM93412PC is a high-speed data controller ideal for managing data transfer and processing tasks in high-demand environments. Its advanced architecture supports rapid data exchanges with minimal latency, catering to projects requiring swift and reliable data handling.

Features and Benefits

  • High-Speed Data Transfer: Enhances system performance by reducing data lag.
  • Scalable Architecture: Easily integrates with existing systems for scalable solutions.
  • Robust Protocol Support: Compatible with multiple data transfer protocols.
  • Optimized Performance: Allows for efficient use of available resources.

Applications and Projects

  • Network routers and switches
  • Data centers
  • Advanced computing systems
  • Industrial automation equipment

Choose the AM93412PC for projects that demand speed, reliability, and seamless data integration.

You May Also Be Interested in

ATI
Need more? Email Us
ECAD model for 216MF4ALA12FGS
ATI
Need more? Email Us
ECAD model for 215R3LAB22
Amd
Lowest to $6.0631
ECAD model for 218S6ECLA21FG
AMIS
Need more? Email Us
ECAD model for 21658292-2(indA)
Texas Instruments
Need more? Email Us
ECAD model for 2209AAD
Amd
Need more? Email Us
ECAD model for 218-0844016
ATI
Need more? Email Us
ECAD model for 216PDAGA23FG
ATI
Need more? Email Us
ECAD model for 216-0683010
ATI
Need more? Email Us
ECAD model for 216PLAKB26FGS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention