Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016084-DP7303/BRA
Categories OEM Parts(C-E)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP7303/BRA CAD Model

Description

The DP7303/BRA from AMD is an OEM part that belongs to the C-E category. The supply and demand status is currently experiencing a shortage. The part is non-compliant with RoHS.

You May Also Be Interested in

Dell
Need more? Email Us
ECAD model for DSB T5610M1X21321
Panasonic
THERMISTOR NTC 2KOHM 4500K 0603 / NTC Thermistor 2k 0603 (1608 Metric)
Need more? Email Us
ECAD model for ERT-J1VT202J
L-com
LSZH D-Sub Cable, DB9 Male, DB9 Male, 2.5ft
Need more? Email Us
ECAD model for CSMUZ9MM-2.5
Microchip Technology
BOARD EVAL FOR USB2514 48-QFN / USB2514, USB2514I USB 2.0 Hub Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-USB2514QFN48
Bourns Inc.
Res Anti-Sulfured Thick Film 0201 182 Ohm 1% 1/20W ±200ppm/°C Molded Paper T/R
Need more? Email Us
ECAD model for CR0201AFW-1820GAS
Samtec Inc.
CONN SOCKET 32POS 0.1 GOLD PCB / 32 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for ESW-116-58-G-D
Eaton / Cutler Hammer
DV6-340-11K - Eaton Cutler-hammer Vector Frequency Inv DV6 (11 Kw- 400 V)
Need more? Email Us
ECAD model for DV6-340-11K
Dell
Need more? Email Us
ECAD model for DSBT58MAY15179
Samtec Inc.
CONN SOCKET 76POS 0.079 GOLD PCB / 76 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-119-03-H-Q-310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention