Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055900-DP8307J
Categories OEM Parts(C-E)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP8307J CAD Model

Description

The DP8307J is an OEM part that belongs to the C-E category of electronic components.

  • Manufacturer: AMD
  • Alternative Cross-Reference Part: no alternative cross-reference part
  • Supply: in short supply
  • Popularity: low
  • RoHS: non-compliant with RoHS

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 24-28AWG CRIMP TIN / Socket Contact Tin 24-28 AWG Crimp
Lowest to $0.0425
ECAD model for DF1B-2428SCF
YG-1 Tool Company
YG-1 TOOL COMPANY EMB15030 Helix AlTiN End Mill, 3.0x8.0x57.0
Need more? Email Us
ECAD model for EMB15030
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
YG-1 Tool Company
YG-1 TOOL COMPANY EM876010 2 Flute Short Length Ball Nose X-Power Carbide -
Need more? Email Us
ECAD model for EM876010
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3 / Digital Switch Omnipolar Switch Open Drain, Push-Pull Hall Effect SOT-23-3
Lowest to $0.2642
ECAD model for DRV5032AJDBZT
Hubbell Wiring Device-Kellems
Hubbell Wt S/shrd Rev Serv Inlet, 50A 3PH, 250
Need more? Email Us
ECAD model for CS8375SWR
Silicon Labs
Usb to Uart Bridge (lead Free)
Need more? Email Us
ECAD model for CP2012GM
Cirrus Logic Inc.
Need more? Email Us
ECAD model for CS35L26BCWZR
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 68 V 500 mW ±5% Surface Mount DO-213AB
Need more? Email Us
ECAD model for CDLL4130/TR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention