EN
  • EN
  • DE

DRV5032AJDBZT

Part No DRV5032AJDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3  /  Digital Switch Omnipolar Switch Open Drain, Push-Pull Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±9.5mT Trip, ±3mT Release
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Open Drain, Push-Pull
Features Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47450-6,296-47450-2,296-47450-1
Standard Package 250
Win Source Part Number 964214-DRV5032AJDBZT
Ultra Librarian 3D Model Ultra Librarian DRV5032AJDBZT CAD Model

Description

Product Overview: DRV5032AJDBZT by Texas Instruments

The DRV5032AJDBZT is a state-of-the-art Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This ultra-sensitive device is engineered to detect magnetic fields with high precision, making it an ideal choice for a wide range of applications, from industrial automation to consumer electronics.

The DRV5032 series offers a variety of magnetic sensing options, and the DRV5032AJDBZT variant comes in a small, leaded SOT-23 package that is easy to integrate into various designs. Its tiny footprint allows for minimal space consumption on printed circuit boards, providing designers with more flexibility in compact applications.

This sensor operates on a supply voltage ranging from 1.65V to 5.5V, accommodating a diverse set of power requirements and ensuring compatibility with both low-voltage and standard systems. The DRV5032AJDBZT is characterized by its ultra-low power consumption, which makes it particularly suited for battery-powered and portable devices where power efficiency is critical.

The Hall effect sensor provides digital output that indicates the presence of a magnetic field: the output is driven low when a magnetic field with south polarity is detected near the branded side of the package, and is driven high in the absence of a significant magnetic field. This simple yet reliable output mechanism simplifies interfacing with microcontrollers and other digital circuits, reducing the need for complex signal processing.

Additionally, the DRV5032AJDBZT boasts excellent temperature stability and a wide operating temperature range, ensuring consistent performance across various environmental conditions. Its robust design includes built-in reverse battery protection and output short-circuit protection, enhancing the durability and reliability of the sensor in challenging applications.

In summary, the DRV5032AJDBZT from Texas Instruments is a versatile, ultra-sensitive Hall effect sensor that offers low-power operation, a compact form factor, and robust protection features. It is an excellent choice for designers looking to incorporate precise magnetic field detection in their next project.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,630 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess