EN
  • EN
  • DE

LF155H883C

Part No LF155H883C
Manufacturer Amd
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023314-LF155H883C
Categories OEM Parts(J-L)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF155H883C CAD Model

Description

The LF155H883C is a JFET-input operational amplifier, likely manufactured by Amd, designed for applications requiring high input impedance, low input bias current, and fast slew rate. It's part of a family of op-amps known for their precision and stability in various analog circuit designs.

Applications

  • Precision instrumentation amplifiers
  • High-speed integrators
  • Sample-and-hold circuits
  • Audio preamplifiers
  • Medical equipment

Features

  • Low input bias and offset currents
  • High input impedance
  • Fast slew rate
  • Wide bandwidth
  • Low noise
  • Internal compensation
  • Short-circuit protection

Benefits

  • High accuracy: The low input bias and offset currents minimize errors in precision circuits.
  • Stable performance: Internal compensation ensures stability over a wide range of operating conditions.
  • Fast response: The fast slew rate allows the amplifier to handle high-frequency signals effectively.
  • Versatile use: Suitable for a wide range of applications due to its combination of features.
  • Reliable operation: Short-circuit protection prevents damage to the amplifier in case of output shorts.

Additional Details

The LF155H883C typically operates with dual power supplies (e.g., ±15V). Its JFET-input stage provides a very high input impedance, making it ideal for buffering high-impedance sources. The 883C designation suggests that it meets military-grade specifications for temperature range and reliability. This op-amp is often used in applications where signal integrity and accuracy are critical. The specific package type (H) will determine the pinout and mounting style.

You May Also Be Interested in

IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess