Products specifications

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 224 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 267688-PAL16R6BCN
Ultra Librarian 3D Model Ultra Librarian PAL16R6BCN CAD Model

Description

The PAL16R6BCN is an embedded programmable logic device (PLD) from AMD.

  • Category: Integrated Circuits (ICs) - Embedded - PLDs
  • Series: PAL16R6BCN
  • Package: Bulk
  • Standard Package: 224 pieces
  • Programmability: Programmable, verification required
  • ECCN: EAR99
  • MSL: Level 3, withstands 168 hours of moisture sensitivity
  • REACH Status: Currently undefined by the vendor
  • HTSUS Code: 8542.39.0001
  • Status: Active

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 7.5NS 20TSSOP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin TSSOP
Need more? Email Us
ECAD model for ATF16V8C-7XU
Rochester Electronics
UV PLD, 45NS, CDIP24 / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
ECAD model for EP600IDC-45
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PROGRAMMABLE ARRAY LOGIC CIRCUITS | IC PLD 10MC 10NS 24DIP
Need more? Email Us
ECAD model for TIBPAL22V10-10CNT
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL16L8-7CFN
Texas Instruments
HIGH-PERFORMANCE IMPACT PAL CIRCUITS | IC PLD 15NS 20PLCC
Need more? Email Us
ECAD model for TIBPAL16R6-15CFN
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
ECAD model for TICPAL22V10Z-25CNT
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
ECAD model for TIBPAL22V10-10CFN
Atmel
IC PLD 8MC 15NS 20PLCC
Need more? Email Us
ECAD model for F16V8BQL-15JC
Microchip Technology
IC PLD 8MC 10NS 28PLCC / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 83MHz 5V 28-Pin PLCC
Need more? Email Us
ECAD model for ATF20V8B-10JU

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1631 $64.8930
75+ $1.7749 $133.1175
115+ $1.7194 $197.7310
160+ $1.6640 $266.2400
205+ $1.6084 $329.7220
270+ $1.4421 $389.3670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,360 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention