EN
  • EN
  • DE

PAL20X8ACJS

Part No PAL20X8ACJS
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1025552-PAL20X8ACJS
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL20X8ACJS CAD Model

Description

The AMD PAL20X8ACJS is a Programmable Array Logic (PAL) device. This is a type of programmable logic device (PLD) used for implementing custom digital circuits.

Applications:

  • Address decoding
  • State machine implementation
  • Combinatorial logic circuits
  • Peripheral controllers
  • Glue logic in digital systems

Features:

  • Architecture: AND-OR array architecture.
  • Inputs: 10 dedicated inputs.
  • Outputs: 8 outputs, each with programmable polarity.
  • Programmability: One-time programmable (OTP).
  • Speed: High-speed operation with typical propagation delays around 10ns (verify with datasheet).
  • Package: Typically available in a 24-pin DIP or SOIC package.
  • Output Enable: Each output has an individual output enable control.

Benefits:

  • Custom Logic Implementation: Allows designers to implement custom logic functions in a single chip.
  • Reduced Chip Count: Replaces multiple discrete logic gates, reducing board space and cost.
  • Improved Performance: Offers faster propagation delays compared to discrete logic.
  • Simplified Design: Simplifies the design process compared to traditional gate-level design.
  • Programmable Polarity: Provides flexibility in output signal polarity.

Additional Details:

The PAL20X8ACJS is programmed by selectively blowing fuses within the AND-OR array. This process creates the desired logic functions. The 'AC' in the part number typically indicates a faster speed grade compared to earlier versions. Programming is typically done using a dedicated PAL programmer. The 'JS' suffix likely refers to the package type or temperature range. Refer to the datasheet for detailed programming instructions, timing diagrams, and electrical characteristics. The output enable control allows for tri-stating the outputs, which is useful for bus interfacing applications. The device is a one-time programmable (OTP) device, meaning that once programmed, it cannot be reprogrammed. It is suitable for applications where logic functions are fixed and do not need to be changed. Verify the datasheet for the exact power supply requirements and operating temperature range. Proper decoupling capacitors should be used to minimize noise on the power supply lines.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess