Products specifications

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr Sharp Microelectronics
Series Mini Zenigata
Package Tray
Product Status Obsolete
Type Chip On Board (COB)
Color White, Warm
CCT (K) 2700K
Configuration Rectangle
Luminous Flux @ Current/Temperature 200lm (Typ)
Current - Test 360mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 10.2V
Lumens/Watt @ Current - Test 54 lm/W
Current - Max 400mA
CRI (Color Rendering Index) 81
Size / Dimension 15.00mm L x 12.00mm W
Height 1.60mm
Light Emitting Surface (LES) 7.10mm L x 7.10mm W
Lens Type Flat
Base Product Number GW5B
Standard Package 400 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 873084-GW5BTC27K00
Ultra Librarian 3D Model Ultra Librarian GW5BTC27K00 CAD Model

Description

The 873084-GW5BTC27K00 is a chip-on-board (COB) module from the Mini Zenigata series.

  • Applications: Optoelectronics
  • Category: Optoelectronics - COBs, Engines, Modules, Strips
  • Light Color: White or Warm
  • Configuration: Rectangular
  • Package: Tray
  • Standard Package: 400 pieces
  • Maximum Current: 400mA
  • Forward Voltage: 10.2V (Typ)
  • Height: 1.60mm
  • LES Size: 7.10mm x 7.10mm
  • CRI: 81
  • Product Status: Obsolete
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Cree Inc.
XLamp LED
Need more? Email Us
ECAD model for CXA1816-0000-000N0YM230G
Sharp Microelectronics
LED MOD 3.6W MINI ZENIGATA 5000K / High Efficiency LED Module
Lowest to $19.9700
ECAD model for GW5BTC50K00
Cree Inc.
LED COB CXA1816 COOL WHT SQUARE / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1816-0000-000N0HP450F
Cree Inc.
LED COB CXA2530 3000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA2530-0000-000N0YR230G
Bridgelux
LED COB ES STAR NEU WHT STARBRD / High Power LED Module Light Source is a high performance energy efficient device which can handle high thermal and high driving current
Need more? Email Us
ECAD model for BXRA-40E0810-A-03
Cree Inc.
LED COB CXA2520 2700K WHITE SMD / Chip On Board LED Lighting Module
Lowest to $5.3259
ECAD model for CXA2520-0000-000N00Q427G
Cree Inc.
LED COB CXA1304 3000K WHITE SMD
Need more? Email Us
ECAD model for CXA1304-0000-000N00B430G
Cree Inc.
LED COB CXA1507 WARM WHT SQUARE / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1507-0000-000F00F427H
Cree Inc.
LED COB CXA2530 2700K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA2530-0000-000N00T435G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention