Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATmega168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA168-15MDTR, ATMEGA168-15MDCT, 1611-ATMEGA168-15MDDKRINACTIVE, ATMEGA16815MD, ATMEGA168-15MDDKR, 1611-ATMEGA168-15MDDKR, 1611-ATMEGA168-15MDTR, 1611-ATMEGA168-15MDDKR-ND, 1611-ATMEGA168-15MDTRINACTIVE, 1611-ATMEGA168-15MDCT, 1611-ATMEGA168-15MDTR-ND, ATMEGA168-15MD-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912089-ATMEGA168-15MD
Ultra Librarian 3D Model Ultra Librarian ATMEGA168-15MD CAD Model

Description

The ATMEGA168-15MD is a high-performance microcontroller unit (MCU) from the renowned Microchip Technology, designed to offer a perfect blend of power efficiency and processing capabilities. This MCU is part of the popular AVR® microcontroller family, which is well-known for its simplicity and ease of use, making it an ideal choice for a wide range of applications in the embedded systems market.

Key Features

  • Advanced RISC Architecture: The ATMEGA168-15MD boasts a powerful 8-bit AVR CPU, which provides the efficiency of reduced instruction set computing, enabling fast and efficient processing with low power consumption.
  • Memory Capacity: It comes with 16KB of in-system self-programmable flash memory, 1KB SRAM, and 512 Bytes EEPROM, offering ample space for complex applications and data storage.
  • Speed: With a maximum clock frequency of 20MHz, the ATMEGA168-15MD ensures swift execution of instructions, which is critical for time-sensitive tasks and high-performance applications.
  • Peripheral Features: A variety of built-in peripherals are available, including a 10-bit Analog-to-Digital Converter (ADC), PWM channels, and multiple communication interfaces such as USART, SPI, and I2C for versatile connectivity options.
  • Power Efficiency: The device operates within a voltage range of 1.8-5.5V, allowing for flexibility in power-sensitive applications. It also supports multiple power-saving modes to reduce consumption when full power is not required.
  • Package: The ATMEGA168-15MD is available in a 28-pin QFN package, which is compact and suitable for space-constrained designs.

Applications

The versatility of the ATMEGA168-15MD makes it a prime candidate for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Battery-operated devices
  • Medical equipment
  • Automotive applications
  • Consumer electronics

With its robust feature set, the ATMEGA168-15MD from Microchip Technology stands out as a reliable and flexible MCU solution that can cater to the intricate needs of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention