The PMEG2010EA/S711X is a Schottky barrier rectifier diode manufactured by Nexperia. It is designed for high-speed switching applications where low forward voltage drop and fast reverse recovery time are crucial. This diode is commonly used in various power management and protection circuits. The device comes in a SOD-323 surface mount package, which is small and easy to integrate into PCB designs.
Applications
- DC-DC converters
- Switching power supplies
- Freewheeling diodes in inductive loads
- Reverse polarity protection
- LED lighting
Features
- Low forward voltage drop (Vf)
- Fast reverse recovery time (trr)
- High surge current capability
- Small SOD-323 package
- AEC-Q101 qualified
- Lead-free and RoHS compliant
Benefits
- Improved efficiency in power conversion
- Reduced power losses and heat generation
- Enhanced system reliability
- Compact design for space-constrained applications
- Automotive-grade quality and reliability
Technical Specifications
The PMEG2010EA/S711X has a maximum repetitive peak reverse voltage (Vrrm) of 20V and a maximum average forward current (If) of 1A. The typical forward voltage drop at 1A is very low, typically around 0.3V to 0.4V, which contributes to its high efficiency. The reverse recovery time is very fast, typically in the nanosecond range, making it suitable for high-frequency switching applications. The diode is capable of withstanding high surge currents, typically up to 25A. The operating junction temperature range is typically from -65°C to +150°C. The SOD-323 package ensures easy handling and mounting during PCB assembly.
The AEC-Q101 qualification ensures that the PMEG2010EA/S711X meets the stringent requirements of automotive applications, including high temperature and humidity resistance, as well as robust performance under mechanical stress. Nexperia's manufacturing processes ensure high consistency and reliability. The diode is suitable for applications where low power loss and high switching speeds are critical. It is commonly used in battery-powered devices to maximize battery life. The small size of the SOD-323 package makes it ideal for densely populated circuit boards. The diode's low leakage current minimizes power consumption when it is in the reverse biased state. The lead-free construction and RoHS compliance ensure that the diode meets environmental regulations.