EN
  • EN
  • DE

PALCE22V10H-5JC/5A

Part No PALCE22V10H-5JC/5A
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344076-PALCE22V10H-5JC/5A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-5JC/5A CAD Model

Description

The PALCE22V10H-5JC/5A, manufactured by AMD, is a high-performance Programmable Array Logic (PAL) device designed for implementing custom logic functions in a variety of digital systems. It belongs to the PALCE22V10 family, which is known for its flexibility, high speed, and efficiency in replacing discrete logic components, thereby reducing board space and improving overall system performance.

Applications

  • Address Decoding: Utilized in memory systems to decode memory addresses and select specific memory locations for read or write operations.
  • Peripheral Control: Implemented in embedded systems to control the operation of peripheral devices such as timers, UARTs, and analog-to-digital converters (ADCs).
  • State Machine Implementation: Employed to design and implement complex state machines for controlling sequential logic circuits in various applications.
  • Data Routing and Multiplexing: Used to route data signals between different parts of a digital system or to multiplex multiple data sources onto a single output.
  • Timing Control and Clock Generation: Utilized to generate and control precise timing signals for digital circuits and systems, ensuring proper synchronization.

Features

  • High-Speed Performance: Offers a propagation delay of 5ns, enabling fast and efficient operation in high-speed digital systems, reducing latency and improving overall performance.
  • Programmable Architecture: Allows designers to implement custom logic functions by programming the internal logic array, providing flexibility in design.
  • 22 Inputs and 10 Outputs: Provides a large number of inputs and outputs for implementing complex logic designs, offering versatility in various applications.
  • Output Polarity Control: Each output can be individually programmed for either active-high or active-low polarity, providing additional flexibility in system design and allowing for optimization.
  • TTL Compatibility: Compatible with standard TTL logic levels, ensuring seamless integration with other TTL-based components in the system.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient systems, extending battery life and reducing power consumption.

Benefits

  • Increased Design Flexibility: Programmable logic allows for easy modification and customization of logic functions, reducing the need for hardware redesign and enabling quick changes.
  • Reduced Component Count: Integrates multiple logic functions into a single chip, reducing board space and cost, simplifying the design and reducing the bill of materials.
  • Improved System Performance: High-speed operation enables faster system performance and improved overall efficiency, enhancing the responsiveness of the system.
  • Simplified Design Process: Simplifies the design process by allowing designers to implement complex logic functions using a single device, reducing design time and complexity.
  • Enhanced Reliability: Reduces the number of interconnections and components, leading to improved system reliability and reduced maintenance, increasing the lifespan of the system.

The PALCE22V10H-5JC/5A is typically packaged in a 24-pin DIP (Dual In-line Package) or surface-mount packages. Its combination of high performance and programmable features makes it a popular choice for a wide range of digital logic applications, from simple glue logic to complex state machine implementations.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess