Products specifications Report Issue?

Category CPU
Win Source Part Number 1436120-PS7281BEVGAAF
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian PS7281BEVGAAF CAD Model

Description

The AMD EPYC 7281, identified by part number PS7281BEVGAAF, epitomizes a new era of processing power for servers and data centers, merging efficient performance with AMD's quality craftsmanship. As part of the illustrious EPYC series, this processor features 16 cores and 32 threads, making it adept at managing a multitude of tasks simultaneously, thereby optimizing server performance for a range of applications. With a base clock of 2.1GHz and the ability to boost to 2.7GHz, the EPYC 7281 efficiently addresses diverse workloads, ensuring quick and effective processing of data. This processor is designed to cater to the rigorous demands of enterprise-level operations, such as cloud computing, virtualized environments, and large-scale data analysis, making it an ideal solution for businesses aiming to enhance their computational capacity and throughput. Manufactured by AMD Tray, it carries the hallmark of reliability, ensuring dependable and consistent performance crucial for modern computing environments.

You May Also Be Interested in

HP
Hewlett Packard Enterprise Intel Xeon E5-2660 v2
Need more? Email Us
ECAD model for HP 730237-001 - HP E5-2660v2 (2.2GHz - 10C) CPU
HP
HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P10958-L21 - HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
HP
HP E5-2687Wv3 (3.10GHz - 10C) CPU
Need more? Email Us
ECAD model for HP 759542-001 - HP E5-2687Wv3 (3.10GHz - 10C) CPU
HP
HP CPU Mounting Sled/Bracket for v3 CPU's
Need more? Email Us
ECAD model for HP HPV3CPUSLED - HP CPU Mounting Sled/Bracket for v3 CPU's
HP
Hewlett Packard Enterprise Intel Xeon E5-2640 v4
Need more? Email Us
ECAD model for HP 817937-B21 - HP E5-2640v4 (2.40GHz - 10C) DL380 G9 CPU Kit
HP
HP Gold 6136 (3.00GHz/12-Core/150W) CPU
Need more? Email Us
ECAD model for HP 875724-001 - HP Gold 6136 (3.00GHz/12-Core/150W) CPU
HP
HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
Need more? Email Us
ECAD model for HP 872013-L21 - HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
HP
HP Silver 4215 (2.5GHz -8C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02598-L21 - HP Silver 4215 (2.5GHz -8C) DL360 G10 CPU Kit
HP
HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24465-L21 - HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention