EN
  • EN
  • DE

SUPERMICRO BX80614X5650 - Intel X5650 2.66GHz 6C 12M 95W

Part No SUPERMICRO BX80614X5650 - Intel X5650 2.66GHz 6C 12M 95W
Manufacturer Supermicro
Catalog CPU
Description Intel X5650 2.66GHz 6C 12M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435008-SUPERMICRO BX80614X5650 - Intel X5650 2.66GHz 6C 12M 95W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO BX80614X5650 - Intel X5650 2.66GHz 6C 12M 95W CAD Model

Description

The SUPERMICRO BX80614X5650 is a high-performance processor based on Intel's Westmere-EP architecture. This CPU features six processing cores, making it capable of handling multiple tasks efficiently. With its base clock speed of 2.66GHz, it can dynamically increase its frequency under heavy workloads thanks to Intel Turbo Boost Technology, enhancing its performance when needed. This processor comes with 12MB of SmartCache, enabling faster access to frequently used data and instructions. The thermal design power (TDP) of 95 watts strikes a balance between performance and power consumption, making it suitable for enterprise-grade servers and workstations. Compatibility with Supermicro's motherboards ensures easy integration and reliability. This CPU supports Hyper-Threading, allowing it to execute up to 12 threads simultaneously, improving multitasking and parallel computing capabilities. Its advanced technologies, including Intel Virtualization Technology, enhance virtual machine performance, making it ideal for virtualized environments.

You May Also Be Interested in

Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
Intel GOLD 6152 2.10GHz 22C 30.25M 140W
Need more? Email Us
Supermicro
INTEL GOLD 6246R 3.40GHz 16C 35.75M 205W
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
Intel E5-2660V4 2.00GHz 14C 35M 105W
Need more? Email Us
Supermicro
Intel E3-1270V3 3.50GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel E5-2637v3 3.5GHz 4C 15M 135W
Need more? Email Us
Supermicro
Intel E5640 2.66GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess