Products specifications Report Issue?

Win Source Part Number 1095060-SN74LS194AJ
Categories OEM Parts( S )
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS194AJ CAD Model

Description

The SN74LS194AJ is an OEM part from AMD.

  • Popularity: Low-popularity product
  • Supply and Demand: Relatively low
  • Application: Designed for use in electronic circuits that require an integrated circuit with its specifications
  • Alternative Parts: Does not have any alternative parts or cross-references
  • Sourcing: Important to source this product from a reliable supplier to ensure its authenticity

You May Also Be Interested in

Copal Electronics Inc.
Need more? Email Us
ECAD model for ST-3TA200OHM(22)
Copal Electronics Inc.
Need more? Email Us
ECAD model for ST-3TA10KOHM(14)
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
ECAD model for S MKP 3.3 UF 630V 20% A1
STMicroelectronics
Need more? Email Us
ECAD model for ST8L151F3P6
STMicroelectronics
Need more? Email Us
ECAD model for ST72314LXN
STMicroelectronics
Need more? Email Us
ECAD model for ST5090ADTR5
STMicroelectronics
Need more? Email Us
ECAD model for ST24C32
Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
ECAD model for SJT00RT-22-21PN(W52) L
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
ECAD model for STXR40AB00-2424AI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1579 $65.2632
20+ $6.6936 $133.8720
30+ $6.4845 $194.5350
42+ $6.2752 $263.5584
54+ $6.0661 $327.5694
72+ $5.4386 $391.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention