Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Circuits 1
-3db Bandwidth 50 MHz
Slew Rate 300V/µs
Current - Supply 25 mA
Current - Output / Channel 20 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number MAX455
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 925409-MAX455EPP+
Ultra Librarian 3D Model Ultra Librarian MAX455EPP+ CAD Model

Description

The MAX455EPP+ from Maxim Integrated is a high-performance, low-power, 8-channel video multiplexer that is designed to cater to the needs of advanced video systems. This device is an ideal solution for applications requiring multiple video inputs to be routed to a single output, such as in security systems, video conferencing, and broadcast video switching.

Key Features

  • Channels: The MAX455EPP+ offers 8 video inputs which can be selected for output, providing flexibility for various video sources.
  • Low Crosstalk: With excellent isolation between channels, the device ensures minimal interference, delivering a clear and stable video signal.
  • Wide Bandwidth: It features a wide bandwidth that supports high-resolution video signals without compromising signal quality.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX455EPP+ is suitable for battery-operated equipment or energy-conscious applications.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying the power supply design and saving board space.

Applications

The versatility of the MAX455EPP+ makes it suitable for a variety of applications, including:

  • Security camera systems
  • Video conferencing equipment
  • Professional video editing and switching systems
  • Television broadcast studios

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX455EPP+ is no exception. It is built to meet the high standards expected by industry professionals, ensuring a reliable performance in critical applications.

Package and Availability

The MAX455EPP+ comes in a 20-pin plastic DIP package, which is recognized for its ease of integration into a wide range of circuit designs. The device is available through various distributors, and detailed technical documentation can be found on the Maxim Integrated website.

You May Also Be Interested in

Maxim Integrated
Op Amp Triple High Speed Amplifier ±5.5V/5.5V 14-Pin SOIC N / IC AMP CURRENT SENSE 14-SOIC
Need more? Email Us
ECAD model for MAX4188ESD+
Intersil Corporation
400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block
Need more? Email Us
ECAD model for ISL55036IRTZ
Linear Technology
3.3V Single Supply Video Difference Amplifier
Need more? Email Us
ECAD model for LT6552IDD
NXP / Nexperia
1 GHz, 20 dB gain GaAs high output power doubler
Need more? Email Us
ECAD model for CGD1040HI
Texas Instruments
IC EDTV VIDEO AMP 3CH 9-UCSP / Video Amp Triple 5V 9-Pin UCSP T/R
Lowest to $2.0429
ECAD model for THS7319IZSVT
Rohm Semiconductor
Video Drivers with Built-in Low Voltage operation Single Video Switchers
Lowest to $3.7572
ECAD model for BH76330FVM
Maxim Integrated
Analog Multiplexer/Amp Single 2:1 14-Pin SOIC N / IC VIDEO MUX/AMP 2CH 14-SOIC
Need more? Email Us
ECAD model for MAX4159ESD+
NXP / Nexperia
CATV amplifier module
Need more? Email Us
ECAD model for BGY588N
Texas Instruments
Programmable Gamma-Voltage Generator and VCOM Calibrator with Integrated Two-Bank Memory
Lowest to $6.4959
ECAD model for BUF08821AIPWPRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention