EN
  • EN
  • DE

BUF08821AIPWPRG4

Part No BUF08821AIPWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Programmable Gamma-Voltage Generator and VCOM Calibrator with Integrated Two-Bank Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1155929-BUF08821AIPWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUF08821AIPWPRG4 CAD Model

Description

The BUF08821AIPWPRG4 is a high-quality, precision voltage buffer designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is engineered to provide excellent performance in a wide range of applications, making it a versatile choice for designers and engineers.

Key Features:

  • High Precision: The BUF08821AIPWPRG4 offers high accuracy with low offset voltage and drift, ensuring reliable and consistent performance in precision applications.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various system requirements and simplifying power supply design.
  • Low Noise: This device is characterized by its low noise output, which is critical for sensitive analog circuits and high-fidelity applications.
  • Stable with Capacitive Loads: The buffer is designed to be stable with capacitive loads, making it suitable for a range of applications without the risk of oscillation.
  • Robust Output Drive: Capable of driving heavy loads, the BUF08821AIPWPRG4 can deliver the necessary current to downstream components without signal degradation.

Applications:

The BUF08821AIPWPRG4 is ideal for various applications where signal integrity is paramount. It is commonly used in:

  • Data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Analog-to-digital converters (ADCs)
  • Medical instrumentation
  • Industrial control systems

Quality and Reliability:

As with all Texas Instruments products, the BUF08821AIPWPRG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under various conditions. This commitment to quality makes the BUF08821AIPWPRG4 a trusted component in critical and demanding applications.

Package and Availability:

The BUF08821AIPWPRG4 is available in a TSSOP package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained designs. For information on pricing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess