EN
  • EN
  • DE

MAX4159ESD+

Part No MAX4159ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Analog Multiplexer/Amp Single 2:1 14-Pin SOIC N / IC VIDEO MUX/AMP 2CH 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Circuits 1
-3db Bandwidth 350MHz
SR - Slew Rate 700 V/μs
Operating Supply Current 10.9mA
Output Current per Channel 100mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786119-MAX4159ESD+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4159
Introduction Date March 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4159ESD+ CAD Model

Description

Maxim Integrated MAX4159ESD+ High-Speed Operational Amplifier

The MAX4159ESD+ is a high-performance operational amplifier designed by Maxim Integrated, renowned for its precision and speed, making it an ideal choice for a wide range of applications. This operational amplifier features a high slew rate and low distortion, which ensures that signals are amplified accurately and with minimal noise, making it suitable for audio processing, video and imaging systems, test equipment, and communication devices.

Key Features:

  • High Slew Rate: The MAX4159ESD+ boasts a high slew rate, enabling it to handle rapid changes in input signals without distortion, thus preserving signal fidelity.
  • Low Distortion: With its low harmonic distortion, this operational amplifier is capable of amplifying signals with high accuracy, which is critical in high-fidelity audio and precision instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to process a broad range of frequencies, making it versatile for various signal processing tasks.
  • Single-Supply Operation: It can operate from a single power supply, simplifying the design and reducing the complexity of the power supply architecture.
  • Dual-Supply Operation: For applications requiring a more traditional approach, the MAX4159ESD+ can also operate with a dual supply, providing flexibility for different circuit designs.
  • Low Power Consumption: Despite its high performance, the operational amplifier is designed to consume minimal power, which is beneficial for portable and battery-powered applications.

Applications:

The versatility of the MAX4159ESD+ makes it suitable for a diverse set of applications. It is commonly used in:

  • High-quality audio equipment
  • Professional video editing and broadcasting systems
  • Medical imaging devices
  • Telecommunications equipment
  • Test and measurement instruments

With its impressive specifications and reliable performance, the Maxim Integrated MAX4159ESD+ operational amplifier is an excellent choice for design engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Texas Instruments
Lowest to $3.2870
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess