Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1105291-XC3142-5PP132C
Ultra Librarian 3D Model Ultra Librarian XC3142-5PP132C CAD Model

Description

The XC3142-5PP132C is an FPGA (Field Programmable Gate Array) designed for embedded applications.

  • Category: Integrated circuits for embedded FPGAs
  • Manufacturer: AMD
  • Product Status: Active
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Programmability Verification: Not verified
  • ECCN Classification: EAR99
  • MSL Level: 1
  • REACH Compliance: Status not defined
  • Common Applications: industrial control, communication, and automotive applications

You May Also Be Interested in

Xilinx Inc.
XA Spartan-3E Automotive | IC FPGA 190 I/O 256FTBGA
Lowest to $67.7704
ECAD model for XA3S1200E-4FTG256Q
Amd
IC SOC CORTEX-A53 784FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 1.2GHz 784-FCBGA (23x23)
Lowest to $512.1213
ECAD model for XCZU4CG-1SFVC784I
Xilinx Inc.
Virtex-7 FPGA, 1200 Max User I/O, Speed Grade-2, 36 GTX, FLG1925, RoHS
Need more? Email Us
ECAD model for XC7V2000T2FLG1925E
Amd
IC FPGA 516 I/O 1156FCBGA / series Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA
Lowest to $8,041.2098
ECAD model for XCKU15P-1FFVA1156I
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA / series Field Programmable Gate Array (FPGA) IC 206 245760 6864 256-LFBGA
Need more? Email Us
ECAD model for LCMXO3L-6900C-5BG256C
Intel
IC FPGA 101 I/O 144EQFP / series Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
Lowest to $685.1765
ECAD model for 10M25SCE144I7G
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Altera
The following sections provide information about the absolute maximum ratings, recommended operating conditions, DC characteristics, and other specifications for Cyclone IIIdevices
Lowest to $228.9398
ECAD model for EP3C80F780C8
Intel
IC FPGA 384 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA
Need more? Email Us
ECAD model for 5AGXBA5D4F31C4G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention