EN
  • EN
  • DE

XC7VX330T-2FFV1761C

Part No XC7VX330T-2FFV1761C
Manufacturer Amd
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 700 I/O 1760FCBGA  /  series Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex®-7 XT
Package Bulk
Product Status Obsolete
Number of LABs/CLBs 25500
Number of Logic Elements/Cells 326400
Total RAM Bits 27648000
Number of I/O 700
Voltage - Supply 0.97V ~ 1.03V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 1760-BBGA, FCBGA
Supplier Device Package 1761-FCBGA (42.5x42.5)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1029083-XC7VX330T-2FFV1761C
Ultra Librarian 3D Model Ultra Librarian XC7VX330T-2FFV1761C CAD Model

Description

The XC7VX330T-2FFV1761C is a Virtex-7 FPGA from AMD (formerly Xilinx). The Virtex-7 family is known for its high performance and high capacity, making it suitable for a wide range of demanding applications. The '330T' indicates a device with approximately 330,000 logic cells. The '-2' denotes the speed grade, and 'FFV1761C' specifies the package type (Fine-Pitch Flip-Chip, 1761 balls) and temperature grade (Commercial).

Applications

  • High-Performance Computing: Used in data centers and supercomputers for accelerating computationally intensive tasks.
  • Networking: Employed in routers, switches, and other networking equipment for packet processing and traffic management.
  • Wireless Communications: Used in base stations and other wireless infrastructure for signal processing and modulation.
  • Aerospace and Defense: Utilized in radar systems, electronic warfare systems, and other high-reliability applications.
  • Medical Imaging: Integrated into MRI, CT, and other medical imaging equipment for image processing.

Features

  • Kintex-7 Architecture: Based on Xilinx's 28nm Kintex-7 FPGA architecture.
  • Configurable Logic Blocks (CLBs): Contains a large array of configurable logic blocks for implementing custom logic functions.
  • Block RAM: Includes substantial on-chip block RAM for data storage.
  • DSP Slices: Features dedicated DSP slices for high-performance signal processing.
  • High-Speed Transceivers: Equipped with high-speed serial transceivers for interfacing with external devices.
  • Integrated Memory Controllers: Includes integrated memory controllers for interfacing with DDR3 and other memory types.

Benefits

  • High Performance: Delivers exceptional performance for demanding applications.
  • High Capacity: Provides ample logic resources for complex designs.
  • Low Power Consumption: Optimized for low power consumption, reducing system costs.
  • Flexible Architecture: Can be configured to implement a wide range of functions.
  • Advanced Features: Includes advanced features such as high-speed transceivers and integrated memory controllers.

Additional Details

The XC7VX330T-2FFV1761C is programmed using Xilinx's Vivado Design Suite. It supports a variety of industry-standard interfaces, including PCI Express, Ethernet, and Serial RapidIO. Refer to the Xilinx datasheet for detailed specifications on power consumption, timing characteristics, and configuration procedures.

You May Also Be Interested in

Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $315.5328 $315.5328
2+ $282.8914 $565.7828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess