Products specifications

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex® UltraScale+™
Package Tray
Number of LABs/CLBs 98520
Number of Logic Elements/Cells 1724100
Total RAM Bits 260812800
Number of I/O 702
Voltage - Supply 0.825V ~ 0.876V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 2104-BBGA, FCBGA
Supplier Device Package 2104-FCBGA (47.5x47.5)
Base Product Number XCVU7
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1210631-XCVU7P-1FLVB2104E
Ultra Librarian 3D Model Ultra Librarian XCVU7P-1FLVB2104E CAD Model

Description

The XCVU7P-1FLVB2104E is an integrated circuit (IC) component that belongs to the Virtex® UltraScale+™ series.

  • Package: Tray
  • Standard Package: 1
  • Package/Case: 2104-BBGA, FCBGA
  • Supplier Device Package: 2104-FCBGA (47.5x47.5)
  • Number of I/O: 702
  • Number of LABs/CLBs: 98520
  • Number of Logic Elements/Cells: 1724100
  • Total RAM Bits: 260812800
  • Voltage - Supply: 0.825V ~ 0.876V
  • ECCN: 3A001A7B

You May Also Be Interested in

Amd
IC FPGA 106 I/O 238CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
Lowest to $170.4546
ECAD model for XC7A50T-L2CPG236E
Intel
IC FPGA 294 I/O 484UBGA
Need more? Email Us
ECAD model for EP2C50U484I8N
Xilinx Inc.
XA Spartan-3E Automotive | IC FPGA 190 I/O 256FTBGA
Lowest to $67.7704
ECAD model for XA3S1200E-4FTG256Q
Lattice Semiconductor Corporation
IC FPGA 358 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
Lowest to $396.2790
ECAD model for LFXP2-17E-6FN484I
Intel
IC FPGA 384 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA
Need more? Email Us
ECAD model for 5AGXBA5D4F31C5G
Xilinx Inc.
FPGA Spartan®-II Family 100K Gates 2700 Cells 0.18um Technology 2.5V 144-Pin TQFP
Need more? Email Us
ECAD model for XC2S1005TQ144Q
Amd
IC FPGA 280 I/O 676FCBGA / series Field Programmable Gate Array (FPGA) IC 280 31641600 355950 676-BBGA, FCBGA
Lowest to $227.7465
ECAD model for XCKU3P-2FFVB676E
Microchip Technology
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000L-1FGG324I
Xilinx Inc.
Virtex-7 FPGA, 1200 Max User I/O, Speed Grade-2, 36 GTX, FLG1925, RoHS
Need more? Email Us
ECAD model for XC7V2000T2FLG1925E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention