EN
  • EN
  • DE

10M25DAF256C7G

Part No 10M25DAF256C7G
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 178 I/O 256FBGA  /  series Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series MAX® 10
Package Tray
Number of LABs/CLBs 1563
Number of Logic Elements/Cells 25000
Total RAM Bits 691200
Number of I/O 178
Voltage - Supply 1.15V ~ 1.25V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FBGA (17x17)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 965261
Standard Package 90
Win Source Part Number 1194061-10M25DAF256C7G
Ultra Librarian 3D Model Ultra Librarian 10M25DAF256C7G CAD Model

Description

The 10M25DAF256C7G is an Intel MAX 10 FPGA, belonging to a family known for integrating flash memory, analog-to-digital converters (ADCs), and other essential features on a single chip. This model features approximately 25,000 logic elements (LEs), making it suitable for more complex designs compared to lower-density MAX 10 devices. The 'DAF256' designates the package type, and 'C7G' represents the temperature grade, speed grade and that the device is lead-free. It is designed to provide a cost-effective and power-efficient solution for a wide variety of embedded applications.

Applications

  • Industrial Automation
  • Motor Control
  • Sensor Interfaces
  • Embedded Vision Systems
  • Power Management
  • Automotive Electronics

Features

  • Integrated Flash Memory: On-chip storage for configuration data and user data, eliminating the need for external memory.
  • Analog-to-Digital Converters (ADCs): Enables direct interfacing with analog sensors and signals.
  • Nios II Embedded Processor Support: Facilitates the implementation of soft-core processors for embedded processing tasks.
  • Instant-on Capability: Rapid configuration time allows for immediate operation upon power-up.
  • Extensive I/O Options: Provides a wide variety of I/O interfaces for connecting with external devices and systems.
  • Advanced Security Features: Protects against unauthorized access and tampering.

Benefits

  • Reduced System Cost: Integration of multiple functions on a single chip lowers component count and board space.
  • Improved Power Efficiency: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.
  • Faster Time-to-Market: Pre-designed IP blocks and development tools accelerate the design process.
  • Enhanced System Reliability: Integrated flash memory and security features improve system robustness.
  • Greater Design Flexibility: Programmable logic allows for customization and adaptation to specific application requirements.
  • Simplified System Design: Integrated ADCs and other features streamline system design and reduce complexity.

Additional Details

The 10M25DAF256C7G provides a versatile platform for implementing a wide range of embedded systems. The integrated flash memory simplifies configuration and allows for storing user data or firmware updates directly on the device. The ADCs enable direct interface with analog sensors, reducing the need for external analog-to-digital conversion circuitry. Intel provides a comprehensive suite of development tools and IP cores to support the design and implementation of applications using the MAX 10 FPGA family. This device is suitable for applications requiring a balance of logic density, power efficiency, and cost-effectiveness. The MAX 10 family is known for its robust architecture and high reliability, making it a popular choice for industrial and automotive applications.

You May Also Be Interested in

Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $5,286.9718 $5,286.9718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess