EN
  • EN
  • DE

600S1R1BT250T

Part No 600S1R1BT250T
Manufacturer American Technical Ceramics
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1112907-600S1R1BT250T
Categories Custom Parts
Manufacturer American Technical Ceramics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600S1R1BT250T CAD Model

Description

The 600S1R1BT250T is a ceramic multilayer capacitor (MLCC) manufactured by American Technical Ceramics (ATC). These capacitors are known for their high reliability, high Q, and stable performance over a wide range of temperatures. They are often used in critical applications where performance and reliability are paramount.

Applications

  • RF and Microwave circuits: Used in filters, oscillators, and impedance matching networks.
  • Medical devices: Employed in implantable devices and diagnostic equipment.
  • Aerospace and Defense applications: Utilized in communication systems, radar, and navigation equipment.
  • Telecommunications infrastructure: Found in base stations, repeaters, and other network equipment.
  • High-frequency power amplifiers: Used for decoupling and bypassing.

Features

  • High Q: Provides low loss performance at high frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation.
  • High Self-Resonant Frequency (SRF): Allows operation at high frequencies without significant performance degradation.
  • Stable Temperature Coefficient of Capacitance (TCC): Ensures consistent performance over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Small Size: Allows for high-density circuit designs.

Benefits

  • Improved Circuit Performance: High Q and low ESR result in more efficient and reliable circuits.
  • Increased Reliability: Stable performance over temperature and time ensures long-term reliability.
  • Reduced Power Consumption: Low ESR minimizes power loss, improving energy efficiency.
  • Simplified Circuit Design: Predictable performance simplifies design and reduces the need for extensive tuning.
  • Compact Solution: Small size allows for miniaturization of electronic devices.

Additional Details

The 600S series capacitors are typically constructed using a porcelain dielectric, which provides excellent electrical properties. The 600S1R1BT250T has a capacitance of 1.1 pF (picofarads), a voltage rating of 250 VDC, and a tolerance of ±0.1 pF. The operating temperature range is typically -55°C to +125°C. These capacitors are available in various case sizes and termination styles to suit different mounting requirements. The 'T' in the part number often refers to a specific termination style, such as tin plating.

These capacitors are rigorously tested to ensure they meet stringent performance requirements. They are commonly used in applications requiring high reliability and stable performance under demanding conditions.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Amd
Need more? Email Us
Matsuo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess