EN
  • EN
  • DE

ATC100B1R2BW500XT

Part No ATC100B1R2BW500XT
Manufacturer American Technical Ceramics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196503-ATC100B1R2BW500XT
Categories Custom Parts
Manufacturer American Technical Ceramics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATC100B1R2BW500XT CAD Model

Description

The ATC100B1R2BW500XT is a high-performance, single-layer broadband ceramic capacitor manufactured by American Technical Ceramics (ATC). This capacitor is designed for applications requiring extremely low ESR (Effective Series Resistance), high Q (Quality Factor), and exceptional stability over a broad frequency range. Its small size and rugged construction make it suitable for demanding environments.

Applications

  • RF and Microwave Circuits: Used in impedance matching networks, filters, and tuning circuits.
  • Broadband Communications: Employed in broadband amplifiers, oscillators, and mixers.
  • Medical Devices: Found in RF coils for MRI systems and other medical imaging equipment.
  • Test and Measurement Equipment: Utilized in spectrum analyzers, network analyzers, and signal generators.
  • Military and Aerospace: Applied in radar systems, communication systems, and navigation equipment.

Features

  • Ultra-Low ESR: Minimizes losses in high-frequency circuits, improving overall efficiency.
  • High Q: Provides sharp resonance characteristics, essential for filter applications.
  • Broadband Performance: Operates effectively across a wide frequency range, from VHF to microwave frequencies.
  • Small Size: Allows for compact circuit designs.
  • High Reliability: Offers stable performance over a wide temperature range.
  • Rugged Construction: Designed to withstand harsh environmental conditions.

Benefits

  • Improved Circuit Performance: Low ESR and high Q contribute to enhanced signal integrity and reduced noise.
  • Increased Efficiency: Minimizes power losses in high-frequency circuits.
  • Stable Operation: Provides consistent performance over temperature and frequency variations.
  • Reduced Component Count: Its broadband characteristics can sometimes eliminate the need for multiple capacitors.
  • Long Lifespan: High reliability ensures extended operational life.

Additional Details

The ATC100B1R2BW500XT has a capacitance value of 1.2 pF (picofarads). It features a 500 VDC voltage rating. It is typically available in a 0402 case size. The operating temperature range is typically from -55°C to +125°C. The capacitor is constructed using a high-quality ceramic dielectric material, which provides exceptional stability and reliability. Termination options are typically available in nickel barrier with tin or gold plating.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess