Products specifications Report Issue?

Resistance in Ohms @ 25°C 20
Resistance Tolerance ±10%
B Value Tolerance ±3%
B0/50 2859K
B25/50 2891K
B25/75 2910K
B25/85 2916K
B25/100 2924K
Temperature Range - Operating -55°C ~ 150°C
Power - Max 750 mW
Length - Lead Wire 0.98" (25.00mm)
Mounting Type Through Hole
Case / Package Disc, 5.1mm Dia x 1.3mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573100-2DA200K
Ultra Librarian 3D Model Ultra Librarian 2DA200K CAD Model

You May Also Be Interested in

Murata Electronics North America
THERMISTOR NTC 330OHM 3500K 0402
Need more? Email Us
ECAD model for NCP15XM331E03RC
Vishay
THERMISTOR NTC 47KOHM 3960K 0603
Need more? Email Us
ECAD model for NTCS0603E3473HHT
Dongguan Chengxi Electronics Co., Ltd.
5Ω ±20% 6A Through Hole,P=7.5mm NTC Thermistors RoHS
Lowest to $0.2555
ECAD model for NTC 5D-15
TDK Corporation
THERM NTC 150KOHM 4485K 0603
Need more? Email Us
ECAD model for NTCG164LH154JTDS
Murata Electronics North America
THERM NTC 100KOHM 4250K BEAD
Need more? Email Us
ECAD model for NXFT15WF104FA2B070
TKS
NTC Thermistor 5Ω Through Hole,P=5mm
Lowest to $0.3260
ECAD model for SCK08053MSY
Murata Electronics North America
THERM NTC 3.3KOHM 3950K 0402
Need more? Email Us
ECAD model for NCP15XW332E03RC
Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.6194
ECAD model for NRNE104H3435B2H
AVX Corp/Kyocera Corp
THERMISTOR NTC 10KOHM 3630K 0805
Need more? Email Us
ECAD model for NC12K00103KBB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention