EN
  • EN
  • DE

A25L032M-F/G

Part No A25L032M-F/G
Manufacturer Amic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816288-A25L032M-F/G
Ultra Librarian 3D Model Ultra Librarian A25L032M-F/G CAD Model

Description

The A25L032M-F/G is a 32M-bit Serial Flash memory device manufactured by Amic. It features advanced write protection mechanisms and high-speed performance, making it suitable for a wide range of embedded applications.

Applications

  • Firmware Storage: Used to store firmware for embedded systems, such as routers, modems, and network devices.
  • Data Storage: Used for non-volatile data storage in various electronic devices, including consumer electronics and industrial equipment.
  • Code Storage: Used to store code for microcontrollers and other processors in embedded systems.
  • Boot Storage: Used as a boot memory device for system startup and initialization.
  • Industrial Control Systems: Used in industrial control systems for storing configuration data and program code.
  • Consumer Electronics: Employed in consumer electronics, such as TVs, set-top boxes, and DVD players, for storing firmware and user data.

Features

  • Memory Size: 32M-bit (4M-byte).
  • Interface: Serial Peripheral Interface (SPI).
  • Clock Speed: Up to 80MHz.
  • Supply Voltage: 2.7V to 3.6V.
  • Operating Temperature: -40°C to +85°C.
  • Write Protection: Hardware and software write protection mechanisms.
  • Page Program: Supports page program mode for faster programming.
  • Sector Erase: Supports sector erase for flexible memory management.

Benefits

  • High Capacity: 32M-bit memory provides ample storage space for firmware and data.
  • Fast Performance: High clock speed enables quick data access and program execution.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it suitable for various power supply configurations.
  • Robust Protection: Write protection mechanisms prevent accidental data corruption.
  • Efficient Programming: Page program mode speeds up the programming process.
  • Flexible Memory Management: Sector erase allows for efficient memory management.
  • Wide Temperature Range: Operates over a broad temperature range, making it suitable for harsh environments.

Additional Details

The A25L032M-F/G Serial Flash memory is designed for high-reliability applications. It is available in a standard SOIC-8 package for easy integration into electronic systems. The device supports both standard SPI and Dual/Quad SPI modes for enhanced performance. It is commonly used in applications requiring non-volatile storage of firmware, configuration data, and user data.

The device is also compliant with RoHS standards, ensuring that it does not contain any hazardous substances. It also supports JEDEC standard identification, allowing for easy identification and integration into systems.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,209 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess