EN
  • EN
  • DE

MS27488-22-2

Part No MS27488-22-2
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors - Accessories
Description S/P 22 MAX 0.500" MIN 0.438" / Connector Sealing Plug
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Manufacturer Amphenol Aerospace Operations
Packaging Bulk
Accessory Type Sealing Plug
For Use With/Related Products JT, LJT Connectors, Contact Size 22, 22D, 22M
Base Product Number MS27488
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Part Number AAMS27488-22-2,10-405996-222,MS27488222
Standard Package 1
Win Source Part Number 1334519-MS27488-22-2
Ultra Librarian 3D Model Ultra Librarian MS27488-22-2 CAD Model

Description

The MS27488-22-2 is a circular connector manufactured by Amphenol Aerospace Operations. It's a high-reliability connector designed for harsh environments and demanding applications. This connector is part of the MIL-DTL-38999 Series III family, known for its robust construction, high density, and superior performance in aerospace, military, and industrial applications.

Applications

  • Aerospace systems
  • Military communications equipment
  • Industrial control systems
  • Avionics
  • Radar systems

Features

  • Connector Type: Circular Connector
  • Series: MIL-DTL-38999 Series III
  • Shell Size: 22
  • Number of Contacts: Information Varies by Insert Arrangement - Refer to documentation
  • Contact Type: Socket (Female)
  • Shell Material: Aluminum Alloy
  • Shell Plating: Cadmium over Nickel
  • Polarization: Keyed
  • Operating Temperature: -65°C to +200°C

Benefits

  • High Reliability: Designed to meet stringent MIL-DTL-38999 specifications for reliability in harsh environments.
  • Environmental Resistance: Withstands extreme temperatures, vibration, shock, and corrosion.
  • High Density: Offers a high number of contacts in a compact shell size.
  • EMI Shielding: Provides excellent EMI/RFI shielding to protect signal integrity.
  • Secure Mating: Keyed polarization ensures proper mating and prevents accidental unmating.

Additional Details

The MS27488-22-2 connector utilizes a triple-start threaded coupling mechanism for quick and secure mating. The aluminum alloy shell provides excellent strength and durability. The cadmium over nickel plating offers superior corrosion resistance. The connector is designed to accommodate various insert arrangements, allowing for flexibility in contact configuration. This connector is widely used in military and aerospace applications where reliability and performance are critical. The specific number of contacts and insert arrangement depends on the full part number and associated documentation. It's crucial to consult the manufacturer's specifications for detailed information on contact layout and performance characteristics.

You May Also Be Interested in

Phoenix Contact
CONN SEALING COVER M8 BLACK
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
LEMO
BEND RELIEF 4.0MM GREEN
Need more? Email Us
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
Amphenol PCD
JAMMS27501 - PLUG, CAD
Need more? Email Us
Harwin Inc.
CONN DUST COVER 14S BLACK
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
Amphenol PCD
JAMMS275012 - RECPT, EN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess