The MS27511A8A is a circular connector manufactured by Amphenol Aerospace Operations. It is a high-performance connector designed for demanding applications in aerospace, military, and industrial environments. It is part of the MIL-DTL-38999 Series I family, known for its robust construction and reliable performance.
Applications
- Aerospace communication systems
- Military communication equipment
- Industrial control systems
- Avionics
- Harsh environment applications requiring high reliability
Features
- MIL-DTL-38999 Series I compliant
- Bayonet coupling for quick and easy mating
- Aluminum alloy shell for corrosion resistance
- Operating temperature range: -65°C to +200°C
- Contact plating: Gold
- Shell size: 8
- Arrangement: 3 contacts
Benefits
- High reliability in harsh environments due to robust construction and material selection.
- Quick and easy mating and unmating, saving time and effort during installation and maintenance.
- Excellent corrosion resistance ensures long-term performance in demanding environments.
- Wide operating temperature range allows for use in a variety of applications.
- Secure and stable electrical connection, ensuring reliable signal transmission.
Additional Details
The MS27511A8A connector features a bayonet coupling mechanism, providing a secure and vibration-resistant connection. The aluminum alloy shell provides excellent corrosion resistance, making it suitable for use in harsh environments. Gold-plated contacts ensure reliable electrical conductivity and prevent oxidation. This connector is designed to meet the stringent requirements of MIL-DTL-38999 Series I, ensuring high performance and reliability. The shell size 8 and 3 contact arrangement is commonly used in signal and power applications. Amphenol's reputation for quality and innovation makes this connector a trusted choice for critical applications. It is often used in aerospace and military applications where reliable connections are essential. The connector is designed to withstand high levels of shock and vibration, ensuring reliable performance in demanding environments. The gold plating on the contacts provides low contact resistance and long life. The connector is also available with different plating options to meet specific application requirements. The insert arrangement is 8-3.