EN
  • EN
  • DE

131J20059X

Part No 131J20059X
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB PIN COAX CRIMP GOLD
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Coaxial
Contact Type Male Pin
Contact Form Machined
Wire Gauge RG-316
Contact Termination Crimp
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Termination Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622405-131J20059X
Ultra Librarian 3D Model Ultra Librarian 131J20059X CAD Model

Description

N

You May Also Be Interested in

HARTING
D SUB MIXED MA S CRIMP COAX 75 H
Need more? Email Us
Molex, LLC
CONN TERM STICK 15POS W/O CARRIR
Need more? Email Us
TE Connectivity
CONN D-SUB SOCKET 22-28AWG CRIMP
Lowest to $4.3657
ITT Cannon, LLC
D Subminiature Connectors
Lowest to $6.2562
Amphenol FCI
CONN D-SUB PIN 20-24AWG CRIMP
Lowest to $0.1898
TE Connectivity
CONTACT PIN 20AWG SIZE 20 PWR
Lowest to $1.3354
Molex, LLC
'FCT SIGN RCPT CRP 20-24AWG 50U' / D-Sub Contact
Lowest to $1.2405
HARTING
CONN D-SUB PIN 20-24 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN D-SUB SOCKET 24-28AWG CRIMP
Lowest to $0.3362

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess