EN
  • EN
  • DE

165X10439XE

Part No 165X10439XE
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 9POS 90DEG BLACK
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Accessory Type One Piece Backshell
Number of Positions 9
Compatible Shell Size E
Compatible D-Sub Size 9pos and HD15pos
Cable Type Round
Cable Exit 90°
Shielding Unshielded
Primary Material Plastic
Material Polyamide (PA6), Nylon 6
Hardware Strain Relief
Features Mating Screws
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621734-165X10439XE
Ultra Librarian 3D Model Ultra Librarian 165X10439XE CAD Model

Description

N

You May Also Be Interested in

NorComp Inc.
BACKSHELL GENDER CHANGER 15/15P
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25P 90/180DEG GRY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 15P 45/180DEG SHD
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 15POS 45DEG SHLD
Need more? Email Us
Amphenol
D SUB BACKSHELL
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 25POS 180DEG GRAY
Need more? Email Us
Cinch Connectivity Solutions
D-SUB BACKSHELLS 25P SWITCHING S
Need more? Email Us
TE Connectivity
CONN BACKSHELL 64POS 180DEG BLK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess