EN
  • EN
  • DE
  • IT

954-015-030R121

Part No 954-015-030R121
Manufacturer NorComp Inc.
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 15POS 45DEG SHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Two Piece Backshell
Number of Positions 15
Compatible Shell Size A
Compatible D-Sub Size 15pos and HD26pos
Cable Type Round
Cable Exit 45°
Shielding Shielded
Primary Material Metal
Material Metal, Zinc Alloy
Plating Nickel over Copper
Hardware Assembly Hardware, Grommets
Color Silver
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1622131-954-015-030R121
Ultra Librarian 3D Model Ultra Librarian 954-015-030R121 CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 9POS 90DEG BLACK
Need more? Email Us
Omron
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9P 45/180DEG BLK
Need more? Email Us
Amphenol
CONN BACKSHELL 37POS 180DEG SHLD
Lowest to $19.9340
TE Connectivity
CONN BACKSHELL 25P 90/180DEG GRY
Lowest to $9.5270
3M
CONN BACKSHELL 40POS 60DEG SHLD
Need more? Email Us
Cinch Connectivity Solutions
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
Hirose Electric Co Ltd
IDC CONN 14POS PLUG
Need more? Email Us
3M
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess