EN
  • EN
  • DE

10124558-101LF

Part No 10124558-101LF
Manufacturer Amphenol FCI
Catalog Backplane Connectors
Description 6-PAIR, 8 Column, 160 Position, Right Angle Header, No Guide Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009674-10124558-101LF
Categories Backplane Connectors
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10124558-101LF CAD Model

Description

The 10124558-101LF is a backplane connector manufactured by Amphenol FCI. It is designed to provide a robust and reliable connection between circuit boards in high-density backplane applications. These connectors are essential for ensuring signal integrity and power distribution within complex electronic systems.

Applications:

  • Server Systems: Provides interconnectivity between server blades and the backplane.
  • Telecommunications Equipment: Used in telecom switches and routers for reliable data transmission.
  • Data Centers: Provides high-speed connections in data center infrastructure.
  • Industrial Automation: Used in industrial control systems for robust and reliable connectivity.
  • Networking Equipment: Facilitates data transfer and power distribution in networking devices.

Features:

  • High Density Design: Allows for a large number of signals to be transmitted in a compact space.
  • Robust Construction: Provides a durable and reliable connection even in harsh environments.
  • Low Insertion Force: Ensures easy mating and unmating of connectors.
  • Excellent Signal Integrity: Minimizes signal loss and crosstalk for high-speed data transmission.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved System Performance: Ensures reliable data transfer and power distribution, enhancing overall system performance.
  • Increased System Density: Enables more functionality to be packed into a smaller space.
  • Reduced Downtime: Provides a robust and reliable connection, minimizing the risk of system failures.
  • Simplified Maintenance: Easy mating and unmating simplifies maintenance and upgrades.
  • Cost-Effective Solution: Offers a cost-effective solution for high-density backplane connectivity.

Additional Details:

The 10124558-101LF is characterized by its high pin count and specific mating interface designed for backplane applications. Key specifications include the number of contacts (typically in the hundreds), the connector type (e.g., header, receptacle), and the pitch (the distance between pins). It is designed to withstand high temperatures and vibrations typical in server and telecommunications environments. The materials used are often high-performance plastics and copper alloys with gold plating to ensure good conductivity and corrosion resistance. This connector is also designed to meet specific industry standards for backplane connectivity, ensuring interoperability and reliability.

You May Also Be Interested in

TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD / Contact Gold Signal Pin 20-24 AWG Crimp
Lowest to $0.3375
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
TE Connectivity
INSERT MBXL 2 SIGNAL LOCK 4POS / Connector Contact Lock, Positioner For AMP-DUAC/PL Series
Need more? Email Us
ITT Cannon, LLC
LEVER QLC / Connector Handle For QLC Series
Lowest to $4.9459
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess