EN
  • EN
  • DE

97-3100A-12(689)(0850)

Part No 97-3100A-12(689)(0850)
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Connector Standard Cylindrical Circular Backshell RCP 12 ST Wall Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041961-97-3100A-12(689)(0850)
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 97-3100A-12(689)(0850) CAD Model

Description

The 97-3100A-12(689)(0850) is a cylindrical connector manufactured by Amphenol Industrial Operations. Part of the 97 Series, this connector is designed for industrial applications requiring a robust and reliable connection in harsh environments. It features a threaded coupling mechanism and is known for its durability and resistance to vibration and environmental factors.

Applications:

  • Industrial Machinery: Used for connecting power, signal, and data cables in heavy-duty industrial equipment.
  • Robotics: Employed in robotic arms and automated systems to provide secure and reliable connections for control and feedback signals.
  • Military and Aerospace: Utilized in military vehicles, aircraft, and communication systems where high reliability and resistance to extreme conditions are crucial.
  • Transportation: Applied in railway systems and commercial vehicles for connecting electrical systems and sensors.
  • Oil and Gas: Used in drilling equipment, pipelines, and offshore platforms where resistance to corrosion and hazardous environments is required.

Features:

  • Threaded Coupling: Provides a secure and reliable connection, resistant to vibration and accidental disconnections.
  • Durable Construction: Made from high-quality materials to withstand harsh industrial environments.
  • Environmental Sealing: Offers protection against dust, moisture, and other contaminants.
  • Various Contact Arrangements: Available with different pin configurations to accommodate various signal and power requirements.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Reliable Connection: Ensures consistent and dependable performance in demanding applications.
  • Long Service Life: Provides extended durability and reduces the need for frequent replacements.
  • Easy Installation: Simplifies assembly and maintenance with its threaded coupling design.
  • Versatile Use: Suitable for a wide range of industrial and military applications.
  • Environmental Protection: Protects sensitive electronic components from harsh environmental conditions.

Technical Specifications (Typical):

  • Shell Material: Aluminum alloy
  • Contact Material: Copper alloy with gold or silver plating
  • Insulator Material: Neoprene or synthetic rubber
  • Operating Temperature Range: -55°C to +125°C
  • Voltage Rating: Varies depending on contact arrangement
  • Current Rating: Varies depending on contact arrangement
  • Ingress Protection: IP67 when mated

The Amphenol Industrial Operations 97-3100A-12(689)(0850) connector provides a robust and reliable solution for connecting electrical systems in demanding industrial, military, and aerospace applications, ensuring long-term performance and environmental protection.

You May Also Be Interested in

TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Others
Lowest to $1.2913
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess