EN
  • EN
  • DE

97-3106A-20-29S(946)

Part No 97-3106A-20-29S(946)
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 17P SOLDER CUP / 17 Position Circular Connector Plug, Female Sockets Solder Cup
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Manufacturer Amphenol Industrial Operations
Packaging Bulk
Connector Type Plug, Female Sockets
Number of Positions 17
Shell Size - Insert 20-29
Mounting Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Threaded
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum Alloy
Shell Finish Black Zinc Alloy
Contact Finish - Mating Silver
Color Black
Features Backshell, Coupling Nut
Shielding Unshielded
Temperature Range - Operating -55°C ~ 125°C
Backshell Material, Plating Aluminum Alloy, Black Zinc Alloy
Contact Material Copper Alloy
Insert Material Diallyl Phthalate (DAP)
Applications Automotive, Industrial
Base Product Number 97-3106A20
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Part Number 93-830391-29S,C93-830391-29S,9383039129S,973106A2029S(946)
Standard Package 1
Win Source Part Number 1334606-97-3106A-20-29S(946)
Ultra Librarian 3D Model Ultra Librarian 97-3106A-20-29S(946) CAD Model

Description

The 97-3106A-20-29S(946) is a circular connector assembly manufactured by Amphenol Industrial Operations. This connector is part of the 97 series, known for its robust design and reliable performance in demanding industrial environments. It's designed to provide secure and stable electrical connections in various applications. The connector features a threaded coupling mechanism, ensuring a strong and vibration-resistant connection.

Applications

  • Industrial machinery and equipment
  • Robotics and automation systems
  • Power distribution systems
  • Transportation equipment (e.g., railway, automotive)
  • Military and aerospace applications
  • Test and measurement equipment

Features

  • Threaded coupling for secure connection
  • Durable construction for harsh environments
  • Aluminum alloy shell for corrosion resistance
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant
  • 29 contacts
  • Shell size 20

Benefits

  • Reliable performance in demanding conditions
  • Secure and stable electrical connections
  • Reduced downtime due to connector failure
  • Easy installation and maintenance
  • Long service life
  • Intermateability with other connectors of the same series

Additional Details

The 97-3106A-20-29S(946) connector has a shell size of 20 and features 29 contacts. These contacts are typically made of copper alloy with gold or silver plating to ensure excellent conductivity and corrosion resistance. The connector shell is made from a high-grade aluminum alloy, providing excellent mechanical strength and resistance to environmental factors. This connector is designed to meet or exceed various industry standards, including MIL-DTL-5015, ensuring its quality and reliability. It's specifically designed for applications requiring a robust and dependable connection in harsh environments with vibration and temperature extremes. The (946) likely refers to a specific plating or finish option applied to the connector, adding to its corrosion resistance.

You May Also Be Interested in

Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR / 5 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
HARTING
CONN PLUG MALE 3POS GOLD IDC
Need more? Email Us
Amphenol Industrial Operations
MIL-DTL-5015 General Duty Style / Position Circular Connector
Need more? Email Us
Weidmuller
CONN RCPT MALE 4POS GOLD SCREW
Need more? Email Us
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 128P GOLD CRIMP / 128 Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $124.5402
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
Molex, LLC
M23-SIG-REC-MM-19P-CRIMP-BM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess