EN
  • EN
  • DE

SM3108E36-14S

Part No SM3108E36-14S
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors - Assemblies
Description ER 16C 6#16 5#12 5#8 SKT PLUG / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Amphenol Industrial Operations
Series *
Package Bag
Product Status Active
Base Product Number SM3108
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 989461-SM3108E36-14S
Ultra Librarian 3D Model Ultra Librarian SM3108E36-14S CAD Model

Description

The SM3108E36-14S is a circular connector manufactured by Amphenol Industrial Operations. These connectors are designed for robust and reliable signal and power transmission in harsh industrial environments. They are built to withstand extreme temperatures, vibration, and moisture, making them suitable for demanding applications.

Applications

  • Industrial Automation
  • Military Equipment
  • Aerospace Systems
  • Transportation Equipment
  • Heavy Equipment

Features

  • Rugged Construction: Designed to withstand harsh environmental conditions.
  • Environmental Sealing: Provides protection against moisture, dust, and other contaminants.
  • Vibration Resistance: Ensures reliable performance in high-vibration environments.
  • EMI Shielding: Protects against electromagnetic interference.
  • Multiple Contact Options: Available with various contact arrangements to suit different application needs.
  • Easy Mating and Unmating: Facilitates quick and easy connections.

Benefits

  • Reliable Performance: Ensures consistent and reliable signal and power transmission.
  • Long Service Life: Robust construction and environmental sealing extend the service life of the connector.
  • Reduced Downtime: Reliable performance minimizes downtime due to connector failures.
  • Enhanced Safety: EMI shielding protects against electromagnetic interference, ensuring safe operation.
  • Versatile Application: Suitable for a wide range of industrial and military applications.

Additional Details

The SM3108E36-14S features a durable metal shell and robust construction, making it resistant to physical damage and environmental factors. The environmental sealing provides protection against moisture, dust, and other contaminants, ensuring reliable performance in harsh conditions. The vibration resistance ensures that the connector maintains a secure connection even in high-vibration environments. The EMI shielding protects against electromagnetic interference, preventing signal degradation and ensuring safe operation. The connector is available with various contact arrangements to suit different application needs. The easy mating and unmating features facilitate quick and easy connections, reducing installation and maintenance time. Amphenol Industrial Operations provides comprehensive documentation and support to assist designers in using the SM3108E36-14S in their projects. Its rugged construction, reliable performance, and versatile application make it an ideal choice for demanding industrial and military environments. The connector also typically features a threaded coupling mechanism for secure mating and can be supplied with various accessories, such as backshells and cable clamps, to provide additional protection and strain relief.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us
Amphenol
M12 CONN SCREW IN 180 / 8 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $18.0806
Molex, LLC
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $57.8713
HARTING
CONN PLUG MALE 4POS GOLD IDC
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR / 5 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess