EN
  • EN
  • DE

C091 31N003 100 2

Part No C091 31N003 100 2
Manufacturer Amphenol Sine Systems Corp
Catalog Circular Connectors
Description Circular Receptacle 3 pos. Solder Terminal Female Coupling Nut Connection Die Cast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Body Material Metal
Connector Type Circular, Receptacle, Socket
Contact Gender Female
Contact Plating Silver
Contact Resistance 5 mΩ
Current Rating 5 A
Fastening Type Threaded
Features Shielded
Gender Female
Insulation Material Plastic
Insulation Resistance 1 GΩ
Lead Free Yes
Length 17.6 mm
Max Current Rating 5 A
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Free Hanging, Panel
Number of Contacts 3
Number of Pins 3
Number of Positions 3
Orientation Straight
Packaging Box
Plating Nickel
Radiation Hardening No
Ratings Dust Tight, IP65, IP67, Water Resistant, Waterproof
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536694030
Termination Solder
Voltage Rating 300 V
Voltage Rating (AC) 300 V
Wire/Cable Diameter 6 mm
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 20 AWG
Working Voltage 250 V
Win Source Part Number 1081384-C091 31N003 100 2
Categories Circular Connectors
Manufacturer Amphenol Sine Systems Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C091 31N003 100 2 CAD Model

Description

The Amphenol Sine Systems Corp 1081384-C091 31N003 100 2 is a circular, shielded, receptacle connector designed for electronic components.

  • Type: receptacle
  • Fastening Type: threaded
  • Termination: solder
  • Voltage Rating: 300 V
  • Current Rating: 5 A
  • Contacts: 3
  • Housing Material: metal
  • Rating: IP65/IP67 rated and is dust tight, water resistant, and waterproof
  • Contact Material: silver plated
  • Gender: female
  • Environment: widely used in industrial environments
  • Compliance: RoHS compliant
  • Supply: short in supply
  • Popularity: low popularity in the market

You May Also Be Interested in

Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess