EN
  • EN
  • DE

70523CLF

Part No 70523CLF
Manufacturer Amphenol
Catalog D - Sub, D - Shaped Connectors - Accessories
Description DUST CAP STD FOR 09POS F / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr Amphenol
Package Bulk
Product Status Active
Accessory Type Cap (Cover), Dust
For Use With/Related Products D-Sub Connectors, Female
Number of Positions 9
Base Product Number 70523
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 907779-70523CLF
Ultra Librarian 3D Model Ultra Librarian 70523CLF CAD Model

Description

The Amphenol 907779-70523CLF is a cap (cover) dust accessory designed for use with D-Sub connectors, specifically female connectors.

  • Accessory Type: Cap (Cover) Dust
  • Connector Type: D-Sub (Female)
  • Package Type: Bulk
  • Standard Package: 1,000 pcs
  • Category: D-Sub, D-Shaped Connector Accessories
  • Product Status: Active
  • MSL Level: 1 (Unlimited)
  • REACH: Affected
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

HARTING
DSUB IDC 37POLE PLAST CBL CLAMP
Need more? Email Us
HARTING
DSUB DUPC CAP MA 25P BLACK
Need more? Email Us
Sumitomo Electric
Circular Connector Accessories RoHS
Lowest to $0.1883
HARTING
D SUB IP 67_ 9 POLE FRONT SEAL
Need more? Email Us
HARTING
DSUB DUPC CAP MA 37P BLACK
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
HARTING
D SUB IP 67_15 POLE FRONT SEAL
Need more? Email Us
Amphenol CONEC
CONN DSUB SLIDELOCK W/BOLT 15POS
Need more? Email Us
HARTING
D SUB FE 25 POLE ANTIS. PLASTIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1222 $58.0450
1,155+ $0.1004 $115.9620
1,785+ $0.0972 $173.5020
2,460+ $0.0940 $231.2400
3,180+ $0.0909 $289.0620
4,250+ $0.0815 $346.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess