EN
  • EN
  • DE

G17T0900122JFEU

Part No G17T0900122JFEU
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Connector D Subminiature Straight 9 Position RCP 2.77mm Through Hole Solder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019533-G17T0900122JFEU
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G17T0900122JFEU CAD Model

Description

The Amphenol G17T0900122JFEU is a through-hole mount, RJ45 connector commonly used for Ethernet connectivity. This connector provides a reliable and standardized interface for data transmission in various networking applications. Amphenol is a well-known manufacturer of connectors, known for producing robust and high-quality components.

Applications

  • Networking equipment
  • Routers
  • Switches
  • Hubs
  • Industrial automation systems
  • Embedded systems with Ethernet connectivity
  • Telecommunications equipment

Features

  • RJ45 interface
  • Through-hole mounting
  • Standard pinout for Ethernet connectivity
  • Durable construction
  • Shielded options available (depending on specific configuration) for reduced electromagnetic interference (EMI)
  • Gold-plated contacts for enhanced conductivity and corrosion resistance
  • Compliant with industry standards such as IEEE 802.3

Benefits

  • Reliable data transmission
  • Easy integration into existing systems
  • Standardized interface ensures compatibility
  • Durable construction ensures long-term performance
  • Reduced EMI with shielded options
  • Improved signal integrity with gold-plated contacts

Additional Details

RJ45 connectors are typically used with Ethernet cables, which contain eight wires arranged in a specific configuration. The G17T0900122JFEU connector is designed to accept these cables and provide a secure and reliable connection. The through-hole mounting allows for secure attachment to a printed circuit board (PCB), ensuring a stable connection even in harsh environments.

While specific specifications for the G17T0900122JFEU can vary slightly based on the exact model number and configuration, common specifications include an operating temperature range, voltage rating, and current rating. Detailed specifications can be found in the Amphenol datasheet for this part number.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
Need more? Email Us
Dell
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess