EN
  • EN
  • DE

TS3809CXARF

Part No TS3809CXARF
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Maximum Operating Temperature 85 °C
Max Reset Threshold Voltage 4.71 V
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.54 V
Min Supply Voltage 1 V
Mount Surface Mount
Nominal Supply Current 35 µA
Number of Elements 1
Number of Pins 3
Packaging Tape and Reel
RoHS Compliant
Watchdog Timer No
Win Source Part Number 963603-TS3809CXARF
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3809CXARF CAD Model

Description

The TS3809CXARF is a precision operational amplifier manufactured by Taiwan Semiconductor. It is designed for applications requiring low offset voltage, low input bias current, and low noise. This op-amp offers excellent performance and stability over a wide range of operating conditions.

Applications:

  • Precision Instrumentation: Used in precision measurement equipment such as digital multimeters, oscilloscopes, and data acquisition systems.
  • Sensor Amplification: Employed for amplifying signals from various sensors, including pressure sensors, temperature sensors, and strain gauges.
  • Active Filters: Applied in active filter circuits for signal conditioning and noise reduction.
  • Voltage Regulators: Used in voltage regulator circuits for providing stable and accurate output voltages.
  • Audio Amplification: Utilized in audio amplifier circuits for high-fidelity sound reproduction.

Features:

  • Low Offset Voltage: Offers a very low input offset voltage, minimizing errors in precision applications.
  • Low Input Bias Current: Exhibits a low input bias current, reducing errors due to source impedance.
  • Low Noise: Provides low noise performance, ensuring high signal-to-noise ratio in sensitive applications.
  • High Open-Loop Gain: Offers a high open-loop gain, providing excellent amplification accuracy.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in system design.
  • Rail-to-Rail Output: Supports rail-to-rail output swing, maximizing dynamic range.

Benefits:

  • Improved Accuracy: Low offset voltage and low input bias current ensure high accuracy in precision applications.
  • Enhanced Signal Quality: Low noise performance maximizes signal-to-noise ratio, resulting in improved signal quality.
  • Increased Design Flexibility: Wide supply voltage range and rail-to-rail output provide flexibility in system design.
  • Simplified Design: Stable performance and easy-to-use features simplify the design process.
  • Versatile Application: Suitable for a wide range of applications, including instrumentation, sensor amplification, and audio amplification.

Additional Details:

The TS3809CXARF is typically available in a small surface-mount package. It is designed for operation over a wide temperature range. The device's precision characteristics make it a popular choice for demanding analog applications. The CXARF likely refers to a specific package type and tape & reel option.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess