EN
  • EN
  • DE
  • IT

L17158806

Part No L17158806
Manufacturer Amphenol
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description D SUB HOOD 15 SIZE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Two Piece Backshell
Number of Positions 15
Compatible Shell Size A
Compatible D-Sub Size (15pos and 26pos) and (15pos and 26Pos)
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Primary Material Plastic
Material Thermoplastic, Glass Reinforced
Hardware Assembly Hardware
Features Mating Screws 4-40
Color Black
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1622304-L17158806
Ultra Librarian 3D Model Ultra Librarian L17158806 CAD Model

Description

N

You May Also Be Interested in

3M
CONN BACKSHELL 100P 180DEG SHLD
Need more? Email Us
Omron
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 9POS 180DEG GRAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25P 90/180DEG GRY
Lowest to $9.5270
TE Connectivity
CONN BACKSHELL 64POS 180DEG BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL 37POS 180DEG SHLD
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 9POS 180DEG GRAY
Need more? Email Us
3M
CONN BACKSHELL 40POS 60DEG SHLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess