EN
  • EN
  • DE

U77A21142001

Part No U77A21142001
Manufacturer Amphenol
Catalog Pluggable Connector Assemblies
Description CONN SFP CAGE NI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Cage, Ganged (1 x 2)
Connector Type SFP
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1629081-U77A21142001
Ultra Librarian 3D Model Ultra Librarian U77A21142001 CAD Model

Description

N

You May Also Be Interested in

Pulse
CONN SFP CAGE SLD R/A
Need more? Email Us
Pulse
CONN SFP+ 1X6 CAGE W / LIGHTPIPE
Need more? Email Us
Pulse
CONN SFP+ 2X1 CAGE EMI & L.PS
Need more? Email Us
TE Connectivity
Combination Line Connector, 18 C
Need more? Email Us
Pulse
CONN SFP+ 2X1 CAGE EMI & L.PS
Need more? Email Us
Pulse
CONN SFP RCPT 20POS SLD R/A SMD
Need more? Email Us
Pulse
CONN SFP RCPT W/CAGE 2X1 20P R/A
Need more? Email Us
Pulse
CONN SFP+ 1X1 PRESS FIT W/O L.PS
Need more? Email Us
TE Connectivity
Other Automotive Connector Acces
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess