EN
  • EN
  • DE

UB-20PMFP-LC7002

Part No UB-20PMFP-LC7002
Manufacturer Amphenol
Catalog Between Series Adapter Cables
Description USB / Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Between Series Adapter Cables
Mfr Amphenol LTW
Package Bulk
Connector Type USB B Female Receptacle to Rectangular 5 pos Header
Length 0.16' (50.0mm)
Cable Type Round
Color Black
Shielding Shielded
Usage Industrial Environments - IP67
Base Product Number UB-20PMFP
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1337945-UB-20PMFP-LC7002
Ultra Librarian 3D Model Ultra Librarian UB-20PMFP-LC7002 CAD Model

Description

The Amphenol LTW UB-20PMFP is a shielded cable assembly designed for industrial environments with an IP67 rating.

  • Application: Industrial Environments
  • IP Rating: IP67
  • Connector Type: USB B Female Receptacle to Rectangular 5 pos Header
  • Length: 0.16 feet (50.0mm)
  • Cable Shape: Round
  • Color: Black
  • Cable Type: Between Series Adapter Cables
  • Packaging: Bulk
  • Standard Package: 10
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8544.42.9090

You May Also Be Interested in

Omron
CBL ASSY M12 TO RJ45 2M
Need more? Email Us
Amphenol
USB / Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)
Lowest to $14.4059
TE Connectivity
CBL ASSY CIRC 4P F-RECT 4P 0.26'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 6.56'
Need more? Email Us
Assmann WSW Components
CABLE PRINTER PARALLEL 2M / DB male 25 pins 25 wire cable shielded, 28 AWG Centronics 36 pos male, 2m, beige
Need more? Email Us
Omron
CBL ASY CIRC 4P M TO RJ45 49.21'
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Omron
IOLINK GX M12-M12 CONN 2M
Need more? Email Us
Omron
CBL ASSY M12-RJ45 5M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4059 $57.6236
9+ $11.8203 $106.3827
14+ $11.4509 $160.3126
19+ $11.0815 $210.5485
24+ $10.7121 $257.0904
32+ $9.6040 $307.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess