EN
  • EN
  • DE

GSD09007LF

Part No GSD09007LF
Manufacturer Ampleon USA Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ampleon USA Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824399-GSD09007LF
Ultra Librarian 3D Model Ultra Librarian GSD09007LF CAD Model

Description

The GSD09007LF is a power Gallium Nitride (GaN) on Silicon Carbide (SiC) HEMT (High Electron Mobility Transistor) designed and manufactured by Ampleon USA Inc. This transistor is specifically engineered for high-efficiency RF power amplification in various applications, offering superior performance compared to traditional silicon-based devices.

Applications:

  • Radar systems
  • Professional mobile radio (PMR)
  • Base station infrastructure
  • Broadcast transmitters
  • Industrial heating and drying equipment

Features:

  • High efficiency GaN on SiC technology
  • High gain performance
  • Wideband operation
  • Excellent thermal stability
  • RoHS compliant
  • Designed for ruggedness and reliability

Benefits:

  • Reduced power consumption and operating costs
  • Increased signal range and coverage
  • Simplified amplifier design
  • Improved system reliability and longevity
  • Environmentally friendly construction

Additional Details:

The GSD09007LF leverages the inherent advantages of GaN on SiC technology to deliver exceptional RF power performance. The GaN material provides higher breakdown voltage, higher electron mobility, and higher thermal conductivity compared to silicon. The SiC substrate offers excellent thermal dissipation, enabling the transistor to operate at higher power levels without compromising reliability. This HEMT is designed for optimal performance in the specified frequency range and is suitable for both pulsed and continuous wave (CW) applications. The specific operating frequency, power gain, and drain efficiency are detailed in the manufacturer's datasheet. Proper impedance matching and thermal management are crucial for achieving optimal performance and ensuring long-term reliability.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess