Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-TDFN (3x3)
Manufacturer ams
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-TDFN (3x3)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 624
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861846-AS1525-BTDR
Ultra Librarian 3D Model Ultra Librarian AS1525-BTDR CAD Model

Description

The ams AS1525-BTDR is a 12-bit analog to digital converter with a 2-input 1 SAR and an 8-TDFN (3x3) package.

  • Category: integrated circuits (ICs)
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand Status: limited
  • Quantity per Package: 624
  • MSL Level: 1 (unlimited)
  • REACH Status: unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Linear Technology
IC ADC 16BIT SRL/SPI 2M 16-MSOP / 1-Channel Single ADC SAR 2Msps 16-bit Serial 16-Pin MSOP Tube
Lowest to $20.9086
ECAD model for LTC2370CMS-16#PBF
Texas Instruments
12-Bit Plus Sign Serial I/O A/D Converters | IC ADC 12BIT SAR 28SOIC
Need more? Email Us
ECAD model for ADC12038CIWMX/NOPB
Linear Technology
IC ADC 16BIT DELTA SIG 12-MSOP / 1-Channel Dual ADC Delta-Sigma 60sps 16-bit Serial 12-Pin MSOP Tube
Lowest to $1.9900
ECAD model for LTC2460CMS#PBF
Analog Devices Inc.
2.7 V to 5.5 V, 12-Bit, 8 us ADC in 8-Pin SO/DIP | IC ADC 12BIT SAR 8SOIC
Lowest to $14.3323
ECAD model for AD7896AR
Linear Technology
IC ADC 12BIT 3.5MSPS 10-MSOP / 1-Channel Single ADC SAR 3.5Msps 12-bit Serial 10-Pin MSOP EP Tube
Lowest to $42.1201
ECAD model for LTC2356IMSE-12#PBF
Texas Instruments
16-Bit, 8-Channel Serial Output Sampling
Lowest to $80.2388
ECAD model for ADS8344EB/2K5G4
Linear Technology
IC ADC 16BIT SER/PAR 500K 48QFN / 1-Channel Single ADC SAR 500ksps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2392CUK-16#PBF
Linear Technology
IC ADC 8CH 24BIT DIFFINPUT28SSOP / 8-Channel Single ADC Delta-Sigma 7.5sps 24-bit Serial 28-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC2414IGN#PBF
Linear Technology
IC ADC 16BIT 16CH MCRPWR 28SSOP / 16-Channel Single ADC Delta-Sigma 6.8sps 16-bit Serial 28-Pin SSOP N Tube
Lowest to $24.9249
ECAD model for LTC2439-1IGN#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.4880 $103.4880
2+ $100.2540 $200.5080
3+ $97.0200 $291.0600
4+ $93.7860 $375.1440
5+ $84.0840 $420.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 960 pieces
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention