Products specifications Report Issue?

Actuator Length 3 mm
Contact Resistance 200 mΩ
Electrical Life 10 kcycles
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 12 V
Mechanical Life 10 kcycles
Min Operating Temperature -40 °C
Mount Through Hole
Number of Positions 2
Number of Terminals 3
Operating Force 300 mN
Orientation Straight
Packaging Bulk
RoHS Compliant
Throw Configuration SPDT
Win Source Part Number 984807-SSCTL10400
Categories OEM Parts( S )
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSCTL10400 CAD Model

Description

The ALPS Electric 930182 is a through-hole mount switch with a straight orientation.

  • Actuator Length: 3 mm
  • Electrical Life: 10 kcycles
  • Contact Resistance: 200 mΩ
  • Operating Force: 300 mN
  • Mechanical Life: 10 kcycles
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Voltage Rating: 12 V DC
  • Throw Configuration: SPDT
  • Popularity: Low popularity OEM part
  • Supply and Demand Status: Shortage supply and demand status in the market

You May Also Be Interested in

NXP / Nexperia
Telecom Cellular Rf Front End Circuit PQFP48
Need more? Email Us
ECAD model for SA1921BE
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for S98FL256SDSMFBG00-00B
Samsung
Need more? Email Us
ECAD model for S3P72P9XZZCOC9
Halo Electronics Inc
Need more? Email Us
ECAD model for SMD6STRMWH
Semtech Corporation
Need more? Email Us
ECAD model for SA7497
Samsung
Need more? Email Us
ECAD model for S3C72N4X61COC4
Freescale Semiconductor - NXP
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Need more? Email Us
ECAD model for S9S08AW60CPUE
Nexperia USA Inc.
SZMM3Z51VT1G/SOD323/SOD2 / Zener Diode 51 V 300 mW ±5% Surface Mount SOD-323
Need more? Email Us
ECAD model for SZMM3Z51VT1GX
Samtec Inc.
CONN RCPT 82POS 0.05 GOLD PCB / 82 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for SFMC-141-01-S-D-K

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8150 $57.0500
170+ $0.6688 $113.6960
260+ $0.6478 $168.4280
360+ $0.6270 $225.7200
465+ $0.6060 $281.7900
620+ $0.5433 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,300 pieces
MOQ: 70 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention