EN
  • EN
  • DE

MC74HC164BDR2G

Part No MC74HC164BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Serial-Input/Parallel- Output Shift Register | IC SHIFT REGISTER 8BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 754752-MC74HC164BDR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC74HC164BDR2G CAD Model

Description

ON Semiconductor MC74HC164BDR2G

The MC74HC164BDR2G is a high-performance, 8-bit serial-in/parallel-out shift register produced by ON Semiconductor. This integrated circuit is designed to interface directly with high-speed system buses and is fabricated with silicon gate CMOS technology. It boasts a significant advantage in that it requires a low input current, making it ideal for battery-operated and low-power applications.

This shift register features two serial data inputs (A and B), which allow for parallel or serial input modes. The eight parallel outputs (Q0 to Q7) are available on the chip, providing a versatile interface for a wide range of applications. The device operates over a broad voltage range from 2V to 6V and offers a high noise immunity characteristic of CMOS devices. The MC74HC164BDR2G is capable of driving up to 10 LSTTL loads, which makes it highly compatible with traditional TTL logic levels.

One of the key features of the MC74HC164BDR2G is its Schmitt-triggered clock input. This feature allows for enhanced stability and noise immunity, making the device reliable in environments with electrical noise. Additionally, the chip includes a clear function, which is synchronous to the clock input. This allows for the simultaneous clearing of the entire register, ensuring a rapid return to a known state whenever necessary.

The MC74HC164BDR2G is provided in a compact SOIC-14 package, making it suitable for space-constrained applications. The device's pin configuration is thoughtfully designed for easy PCB layout and efficient signal routing. Its operating temperature range from -55°C to +125°C ensures reliable performance across a wide range of environmental conditions.

Common applications for the MC74HC164BDR2G include digital data processing, signal processing, and control systems where efficient data transfer is required. Its high-speed operation, low power consumption, and robust feature set make it a preferred choice for designers looking to implement serial-to-parallel data conversion within their electronic projects.

Specifications:

  • Logic Type: 8-bit Serial-In, Parallel-Out Shift Register
  • Operating Voltage Range: 2V to 6V
  • Output Drive Capability: 10 LSTTL Loads
  • High Noise Immunity Characteristic of CMOS ICs
  • Package Type: SOIC-14
  • Operating Temperature: -55°C to +125°C

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.8504
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess