EN
  • EN
  • DE

PIC18F46J50T-I/ML

Part No PIC18F46J50T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® XLP™ 18J
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Supply Voltage 2.15V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC18F46J50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F46J50T-I/MLDKR, PIC18F46J50T-I/MLCT, PIC18F46J50T-I/MLTR, PIC18F46J50T-I/ML-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889675-PIC18F46J50T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F46J50T-I/ML CAD Model

Description

Product Overview: PIC18F46J50T-I/ML

The PIC18F46J50T-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology, designed to support a wide range of embedded applications. This MCU is part of the PIC18F series, which is well-known for its advanced features and capabilities that cater to the needs of complex and demanding projects.

Key Features:

  • Core Processor: The device is built around a powerful PIC core with an operating speed of up to 48 MHz, providing robust processing capabilities for multitasking environments.
  • Memory: It comes equipped with 64KB of flash memory and 3,920 bytes of RAM, offering ample space for program storage and efficient data management.
  • Digital Communication: This MCU includes a variety of communication interfaces such as USB (Universal Serial Bus) support, SPI (Serial Peripheral Interface), I2C, and USART, facilitating easy connectivity and data transfer with other peripherals and devices.
  • Input/Output: The PIC18F46J50T-I/ML features 35 I/O pins, providing a flexible interface for connecting a multitude of external components and sensors.
  • On-Chip Analog Features: It also boasts an integrated 10-bit, 13-channel Analog-to-Digital Converter (ADC) which allows for precise analog signal measurement, essential for sensor-based applications.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Power Efficiency: With advanced power management modes, this MCU is optimized for low-power consumption, making it ideal for battery-powered and portable applications.
  • Packaging: The component comes in a 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications due to its compact footprint.

Applications:

The versatility of the PIC18F46J50T-I/ML makes it an excellent choice for a broad spectrum of applications, including but not limited to industrial control systems, consumer electronics, medical devices, automotive systems, and IoT (Internet of Things) devices. Its robust feature set and connectivity options enable developers to design sophisticated and responsive systems that require efficient data processing and communication.

With its balance of performance, memory, and peripheral integration, the PIC18F46J50T-I/ML by Microchip Technology stands as a solid choice for engineers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 752 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess