EN
  • EN
  • DE

MAX16050ETI

Part No MAX16050ETI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701716-MAX16050ETI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16050ETI CAD Model

Description

Maxim Integrated MAX16050ETI Supervisory Circuit

The MAX16050ETI from Maxim Integrated is a highly integrated supervisory circuit designed to monitor power supplies in digital systems. It offers a range of features to ensure that systems operate reliably and are protected from various fault conditions. This supervisory IC is suitable for a wide array of applications, including microprocessor and microcontroller-based systems, portable/battery-powered equipment, and industrial controllers.

Key Features

  • Adjustable Voltage Threshold: The MAX16050ETI provides an adjustable voltage threshold feature that allows designers to set precise undervoltage and overvoltage lockout levels, ensuring the system operates within safe voltage parameters.
  • Manual Reset Input: A manual reset input is included, which allows for an external signal to trigger a system reset, providing an additional layer of control for system maintenance or emergency interventions.
  • Power-On Reset: The device generates a reset signal upon power-up, ensuring that the system starts in a known state every time it is powered on.
  • Low Power Consumption: With its focus on power efficiency, the MAX16050ETI is ideal for portable and battery-powered applications, where power conservation is critical.
  • Compact Package: The device comes in a compact, 28-pin thin QFN package, making it space-efficient for designs where board real estate is at a premium.
  • Wide Operating Temperature Range: It operates over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications

The MAX16050ETI supervisory circuit is versatile and can be used in a variety of applications, including:

  • Servers and data centers
  • Networking equipment
  • Telecommunications systems
  • Medical devices
  • Automotive systems

With its robust feature set and compact design, the MAX16050ETI from Maxim Integrated is an excellent choice for designers looking to enhance system reliability and protect against power-related anomalies in their digital systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3047 $58.1329
15+ $6.8142 $102.2130
23+ $6.6012 $151.8276
32+ $6.3883 $204.4256
41+ $6.1753 $253.1873
55+ $5.5365 $304.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess