EN
  • EN
  • DE

PIC18LC452-I/P

Part No PIC18LC452-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 40DIP  /  PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
RAM Size 1.5K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18LC452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18LC452-I/P-NDR
Standard Package 10
Win Source Part Number 1085102-PIC18LC452-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LC452-I/P CAD Model

Description

Microchip Technology's PIC18LC452-I/P Microcontroller

The PIC18LC452-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. This 8-bit MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. It is part of Microchip's extensive PIC18 family, which is well-known for its ease of use and integration into various electronic projects.

At the heart of the PIC18LC452-I/P lies a powerful RISC architecture that operates with a maximum speed of 40 MHz. This speed is achieved thanks to its 10 MIPS (Million Instructions per Second) performance, ensuring swift and efficient processing capabilities. The device comes with 32 KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it includes 1536 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage, making it a versatile choice for applications that require data retention after power cycles.

The MCU features a wide operating voltage range from 4.2V to 5.5V, making it suitable for various power environments. Its 40-pin PDIP (Plastic Dual In-line Package) ensures easy mounting on printed circuit boards and is ideal for prototyping and small-scale production.

Other key features of the PIC18LC452-I/P include:

  • An extensive set of peripherals, such as timers, serial communication interfaces (USART, SPI, I²C), and a parallel slave port.
  • Eight analog-to-digital converter (ADC) channels with 10-bit resolution, allowing for precise sensor readings and analog signal processing.
  • Two capture/compare/PWM (CCP) modules, which are invaluable for motor control and other PWM applications.
  • A programmable 16-level deep hardware stack, which simplifies the process of context switching during interrupts and subroutine calls.
  • Power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which contribute to the reliability and efficiency of the device in power-sensitive applications.

With its rich feature set and robust performance, the PIC18LC452-I/P from Microchip Technology is an excellent choice for designers and engineers looking for a dependable and flexible microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess