EN
  • EN
  • DE

AS3607-BQFP-FF

Part No AS3607-BQFP-FF
Manufacturer ams
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046043-AS3607-BQFP-FF
Categories OEM Parts(A-B)
Manufacturer ams
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS3607-BQFP-FF CAD Model

Description

The AS3607-BQFP-FF is a highly integrated system power management unit (PMU) manufactured by ams. This component is specifically designed for portable devices, offering comprehensive power management capabilities in a compact form factor, specifically a BQFP package.

Applications:

  • Portable Media Players: Used in portable media players to manage power distribution and battery charging.
  • Handheld Gaming Consoles: Employed in handheld gaming consoles to optimize power consumption and battery life.
  • Smartphones: Integrated into smartphones for efficient power management of various subsystems.
  • Tablets: Used in tablets to extend battery life and ensure stable operation.
  • Wearable Devices: Found in smartwatches and other wearable devices to minimize power consumption.

Features:

  • Multiple Voltage Regulators: Includes multiple integrated voltage regulators to supply power to different subsystems.
  • Battery Charging Management: Supports various battery charging profiles and includes protection features.
  • Low Quiescent Current: Designed to minimize quiescent current, extending battery life in idle mode.
  • BQFP Package: Housed in a BQFP (Quad Flat Pack) package for easy surface mount assembly.
  • I2C Interface: Features an I2C interface for easy configuration and monitoring.

Benefits:

  • Extended Battery Life: Optimizes power consumption to extend battery life in portable devices.
  • Simplified Power Management: Simplifies power management design with integrated features.
  • Reduced Component Count: Reduces the number of external components required, saving board space and cost.
  • Improved System Reliability: Enhances system reliability with integrated protection features.
  • Flexible Configuration: Offers flexible configuration options through the I2C interface.

The AS3607-BQFP-FF is a crucial component for modern portable electronics, providing a complete power management solution in a compact and efficient package. Its integrated features and flexible configuration options make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess