EN
  • EN
  • DE

AS3910-BQFT-100

Part No AS3910-BQFT-100
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description RFID Reader IC 13.56MHz ISO 14443, NFC SPI 2.4 V ~ 3.6 V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RFID, RF Access, Monitoring ICs
Manufacturer ams
Packaging Reel(TR)
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface SPI
Operating Supply Voltage 2.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Manufacturer Device Package 32-QFN (5x5)
Win Source Part Number 123318-AS3910-BQFT-100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS3910-BQFT-100 CAD Model

Description

AS3910-BQFT-100 Component Description

The AS3910-BQFT-100 is a leading-edge electronic component that combines versatility with power efficiency. It is designed for optimal performance in both complex and standard applications.

Key Features and Benefits

  • Versatile Performance: Adapts seamlessly across a wide range of applications.
  • High Power Efficiency: Maximizes performance while minimizing power use.
  • Durable Construction: Engineered to withstand harsh environments.

Applications

  • Renewable Energy Systems
  • Wearable Technology
  • Smart Grid Infrastructure
  • Mobile Computing Devices

The AS3910-BQFT-100 is favored for its capability to deliver high-efficiency results, making it indispensable in both cutting-edge and everyday technologies.

You May Also Be Interested in

Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Others
Lowest to $28.8819
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess